e-con Systems™ Inc Jetson AGX Xavier Multi-Camera solution with 180° image stitching

Description
Houses 3x e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate SL.NO - Camera - Resolutions - Format - FPS 1 - 3x Single camera 4K (3840x2160) - UYVY 30 fps 2 - 180degree camera 24MP (6480x3840) - RGBA 30 fps Operating Voltage : 3.3V +/- 5%, Current : 1.158A (Three cameras streaming condition) Operating Temperature Range : -20°C to 60°C Operates in synchronous mode On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial cable of length 30cm is supplied by default* Stitched output resolution is 6480x3840@30fps (RGBA) 180 degree camera FOV - 180° (H), 100° (V) ±5° OPENGL based application for stitching with minimal CPU usage GStreamer based sample application for preview & encoding RoHS compliant * 100cm cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:10-bit Raw format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV : 13MP - 135° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_3H02 R1 e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses 3x e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate SL.NO - Camera - Resolutions - Format - FPS 1 - 3x Single camera 4K (3840x2160) - UYVY 30 fps 2 - 180degree camera 24MP (6480x3840) - RGBA 30 fps Operating Voltage : 3.3V +/- 5%, Current : 1.158A (Three cameras streaming condition) Operating Temperature Range : -20°C to 60°C Operates in synchronous mode On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial cable of length 30cm is supplied by default* Stitched output resolution is 6480x3840@30fps (RGBA) 180 degree camera FOV - 180° (H), 100° (V) ±5° OPENGL based application for stitching with minimal CPU usage GStreamer based sample application for preview & encoding RoHS compliant * 100cm cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:10-bit Raw format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV : 13MP - 135° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_3H02 R1 e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Houses 3x e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate SL.NO - Camera - Resolutions - Format - FPS 1 - 3x Single camera 4K (3840x2160) - UYVY 30 fps 2 - 180degree camera 24MP (6480x3840) - RGBA 30 fps Operating Voltage : 3.3V +/- 5%, Current : 1.158A (Three cameras streaming condition) Operating Temperature Range : -20°C to 60°C Operates in synchronous mode On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial cable of length 30cm is supplied by default* Stitched output resolution is 6480x3840@30fps (RGBA) 180 degree camera FOV - 180° (H), 100° (V) ±5° OPENGL based application for stitching with minimal CPU usage GStreamer based sample application for preview & encoding RoHS compliant * 100cm cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:10-bit Raw format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV : 13MP - 135° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_3H02 R1 e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses 3x e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Maximum Image Transfer Rate
  • SL.NO - Camera - Resolutions - Format - FPS
    1 - 3x Single camera 4K (3840x2160) - UYVY 30 fps
    2 - 180degree camera 24MP (6480x3840) - RGBA 30 fps
  • Operating Voltage : 3.3V +/- 5%, Current : 1.158A (Three cameras streaming condition)
  • Operating Temperature Range : -20°C to 60°C
  • Operates in synchronous mode
  • On board PWM generator circuit and External trigger option to trigger all three cameras synchronously
  • Control for individual cameras
  • Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size( L x W ): 75.03 mm x 40.69 mm
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial cable of length 30cm is supplied by default*
  • Stitched output resolution is 6480x3840@30fps (RGBA)
  • 180 degree camera FOV - 180° (H), 100° (V) ±5°
  • OPENGL based application for stitching with minimal CPU usage
  • GStreamer based sample application for preview & encoding
  • RoHS compliant
  • * 100cm cable will be available on special request.

Sensor:1/3.2" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:13.0 MP

Pixel Size:1.1 µm x1.1 µm

Sensor Active Area:4208H x 3120V

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:10-bit Raw format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV : 13MP - 135° (with the lens provided by e-con)


Kit Contents:

  • e-CAM130A_CUXVR_3H02R1
    • e-CAM137A_CUMI1335_MOD - 13 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • Three Micro Coaxial Cable
    • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number Multi-Camera solution with 180° image stitching
Product Name Jetson AGX Xavier
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 10-bit Raw format
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details