e-con Systems™ Inc 4K Sony® Starvis™ 2 IMX585 GMSL camera for NVIDIA® Jetson AGX Orin™ NileCAM87_CUOAGX

Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on the 1/1.2" IMX585 CMOS sensor from Sony® Starvis™ 2. This 4K camera is ideal for applications that require monitoring a huge area such as Autonomous Mobile Robots, Sports Broadcasting & Analytics, Autonomous Tractors, People Detection, Crowd Analytics Systems, Telehealth Devices, etc. This camera contains NileCAM87 - an 8.4MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 44 fps, 4K @ 44 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX585 from Sony® Starvis™ 2 Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2200 (V) Holder: C-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 650mW Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on the 1/1.2" IMX585 CMOS sensor from Sony® Starvis™ 2. This 4K camera is ideal for applications that require monitoring a huge area such as Autonomous Mobile Robots, Sports Broadcasting & Analytics, Autonomous Tractors, People Detection, Crowd Analytics Systems, Telehealth Devices, etc. This camera contains NileCAM87 - an 8.4MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 44 fps, 4K @ 44 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX585 from Sony® Starvis™ 2 Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2200 (V) Holder: C-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 650mW Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
4K Sony® Starvis™ 2 IMX585 GMSL camera for NVIDIA® Jetson AGX Orin™ - NileCAM87_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony® Starvis™ 2 IMX585 GMSL camera for NVIDIA® Jetson AGX Orin™
NileCAM87_CUOAGX
4K Sony® Starvis™ 2 IMX585 GMSL camera for NVIDIA® Jetson AGX Orin™ NileCAM87_CUOAGX
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on the 1/1.2" IMX585 CMOS sensor from Sony® Starvis™ 2. This 4K camera is ideal for applications that require monitoring a huge area such as Autonomous Mobile Robots, Sports Broadcasting & Analytics, Autonomous Tractors, People Detection, Crowd Analytics Systems, Telehealth Devices, etc. This camera contains NileCAM87 - an 8.4MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 44 fps, 4K @ 44 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: IMX585 from Sony® Starvis™ 2 Focus Type: Fixed focus Sensor Resolution: 8.4MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2200 (V) Holder: C-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 650mW Size in mm (l x b): Camera module: 30 x 30 mm Deserializer board: 80.8 x 55 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL Cameras


Overview


NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on the 1/1.2" IMX585 CMOS sensor from Sony® Starvis™ 2. This 4K camera is ideal for applications that require monitoring a huge area such as Autonomous Mobile Robots, Sports Broadcasting & Analytics, Autonomous Tractors, People Detection, Crowd Analytics Systems, Telehealth Devices, etc. This camera contains NileCAM87 - an 8.4MP color camera module with GMSL serializer, a 15 meter coaxial cable and an GMSL deserializer board with 8 camera connectors.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 44 fps, 4K @ 44 fps
      Refer Datasheet for complete frame rate details.
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: IMX585 from Sony® Starvis™ 2
    • Focus Type: Fixed focus
    • Sensor Resolution: 8.4MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.2"
    • Output Format: RGB RAW 10/12-bit
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 3856 (H) x 2180 (V)
    • Array Size: 3856 (H) x 2200 (V)
    • Holder: C-Mount
    • FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 650mW
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Deserializer board: 80.8 x 55 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM87_CUOAGX
Product Name 4K Sony® Starvis™ 2 IMX585 GMSL camera for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output RGB RAW 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 1876161 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 960 lines
Vertical Resolution 720 lines
View Details