e-con Systems™ Inc Raspberry Pi 4K Camera e-CAM130_CURB

Description
e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi High Resolution camera is based on 1/3.2” AR1335 CMOS image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor (ISP) that performs all the Auto functions like auto white balance, auto exposure control in addition to complete image signal processing pipeline that provides best-in-class images and video. Key Features of Raspberry Pi 4 Camera: Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 110 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 60 fps* 4K (3840 x 2160) - 15 fps* 4K CINEMA (4096 x 2160) - 14 fps* 13MP (4208 x 3120) - 9 fps* Custom ROI - >300 fps** * - All framerates mentioned above are the framerate at which Raspberry Pi 4 captures the frames over 2-lane MIPI-CSI2 interface. Framerates would vary when the frames are rendered on the display. ** - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Output Format - UYVY Operating Temperature Range : -30° to 70° C Board Weight: 18.5 Grams (with Lens and FFC Cable) 12.0 Grams (without Lens and FFC Cable) Recording(HW accelerated encoding) - 1080@30 fps Yocto build support (dunfell) Raspbian OS support (Buster and Bullseye) Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM130_CURB - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, adaptor board and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution
Description
e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi High Resolution camera is based on 1/3.2” AR1335 CMOS image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor (ISP) that performs all the Auto functions like auto white balance, auto exposure control in addition to complete image signal processing pipeline that provides best-in-class images and video. Key Features of Raspberry Pi 4 Camera: Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 110 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 60 fps* 4K (3840 x 2160) - 15 fps* 4K CINEMA (4096 x 2160) - 14 fps* 13MP (4208 x 3120) - 9 fps* Custom ROI - >300 fps** * - All framerates mentioned above are the framerate at which Raspberry Pi 4 captures the frames over 2-lane MIPI-CSI2 interface. Framerates would vary when the frames are rendered on the display. ** - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Output Format - UYVY Operating Temperature Range : -30° to 70° C Board Weight: 18.5 Grams (with Lens and FFC Cable) 12.0 Grams (without Lens and FFC Cable) Recording(HW accelerated encoding) - 1080@30 fps Yocto build support (dunfell) Raspbian OS support (Buster and Bullseye) Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM130_CURB - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, adaptor board and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4K Camera - e-CAM130_CURB - e-con Systems™ Inc
San Jose, CA, United States
Raspberry Pi 4K Camera
e-CAM130_CURB
Raspberry Pi 4K Camera e-CAM130_CURB
e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi High Resolution camera is based on 1/3.2” AR1335 CMOS image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor (ISP) that performs all the Auto functions like auto white balance, auto exposure control in addition to complete image signal processing pipeline that provides best-in-class images and video. Key Features of Raspberry Pi 4 Camera: Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 110 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 60 fps* 4K (3840 x 2160) - 15 fps* 4K CINEMA (4096 x 2160) - 14 fps* 13MP (4208 x 3120) - 9 fps* Custom ROI - >300 fps** * - All framerates mentioned above are the framerate at which Raspberry Pi 4 captures the frames over 2-lane MIPI-CSI2 interface. Framerates would vary when the frames are rendered on the display. ** - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Output Format - UYVY Operating Temperature Range : -30° to 70° C Board Weight: 18.5 Grams (with Lens and FFC Cable) 12.0 Grams (without Lens and FFC Cable) Recording(HW accelerated encoding) - 1080@30 fps Yocto build support (dunfell) Raspbian OS support (Buster and Bullseye) Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FPC Cable Length: 15 cm RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM130_CURB - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD camera module, adaptor board and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi High Resolution camera is based on 1/3.2” AR1335 CMOS image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor (ISP) that performs all the Auto functions like auto white balance, auto exposure control in addition to complete image signal processing pipeline that provides best-in-class images and video.


Key Features of Raspberry Pi 4 Camera:

  • Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to Raspberry Pi 4 kit
  • Maximum Image Transfer Rate
  • Resolutions - UYVY
    VGA (640 x 480) - 110 fps
    HD (1280 x 720) - 72 fps
    Full HD (1920 x 1080) - 60 fps*
    4K (3840 x 2160) - 15 fps*
    4K CINEMA (4096 x 2160) - 14 fps*
    13MP (4208 x 3120) - 9 fps*
    Custom ROI - >300 fps**
  • * - All framerates mentioned above are the framerate at which Raspberry Pi 4 captures the frames over 2-lane MIPI-CSI2 interface. Framerates would vary when the frames are rendered on the display.
  • ** - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
  • Output Format - UYVY
  • Operating Temperature Range : -30° to 70° C
  • Board Weight:
    • 18.5 Grams (with Lens and FFC Cable)
    • 12.0 Grams (without Lens and FFC Cable)
  • Recording(HW accelerated encoding) - 1080@30 fps
  • Yocto build support (dunfell)
  • Raspbian OS support (Buster and Bullseye)
  • Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video streaming
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens)
  • FPC Cable Length: 15 cm
  • RoHS compliant
  • Launched on:

Camera Module Features:

Sensor:AR1335 from onsemi®

Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format

Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format

Sensor Features:

Pixel size:1.1μm x 1.1μm pixel with BSI technology

Sensor Active Area:4208 (H) x 3120 (V)

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Shutter type:Electronic Rolling Shutter

Focus Type:Fixed focus / Auto focus*

Array Size:4208x3120

FOV: 110°(D), 86°(H), 64°(V) (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents for Raspberry Pi 4 Camera:

  • Hardware:
    • e-CAM130_CURB - 13.0 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_MOD camera module, adaptor board and a FFC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • prebuild yocto and Raspbian images for out of the box Evalution
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130_CURB
Product Name Raspberry Pi 4K Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 13MP CMOS Image Sensor. 1/3.2" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 1464643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details