e-con Systems™ Inc Full HD AR0234 Global Shutter Camera Module e-CAM217_CUMI0234_MOD

Description
Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA® Jetson Xavier NX/Nano) UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Power consumption: 0.92 W External Hardware Trigger Input Temperature Range Operating Temperature Range: -30°C to 70°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.6" Optical format AR0234 CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V)
Description
Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA® Jetson Xavier NX/Nano) UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Power consumption: 0.92 W External Hardware Trigger Input Temperature Range Operating Temperature Range: -30°C to 70°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.6" Optical format AR0234 CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V)

Suppliers

Company
Product
Description
Supplier Links
Full HD AR0234 Global Shutter Camera Module - e-CAM217_CUMI0234_MOD - e-con Systems™ Inc
San Jose, CA, United States
Full HD AR0234 Global Shutter Camera Module
e-CAM217_CUMI0234_MOD
Full HD AR0234 Global Shutter Camera Module e-CAM217_CUMI0234_MOD
Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA® Jetson Xavier NX/Nano) UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Power consumption: 0.92 W External Hardware Trigger Input Temperature Range Operating Temperature Range: -30°C to 70°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.6" Optical format AR0234 CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Output Format:Uncompressed UYVY streaming Shutter type:Global Shutter Holder:S-Mount Array Size:1920 (H) × 1200 (V)

Key Features

  • Full HD Color camera with 4-lane MIPI CSI-2 interface
  • Global Shutter
  • 1/2.6" Optical Form-factor
  • Onboard ISP
  • Uncompressed UYVY streaming
  • Maximum Image Transfer Rate
  • Resolutions - MIPI Solutions (NVIDIA® Jetson Xavier NX/Nano)
    UYVY
    HD (1280 x 720) - 120 fps
    Full HD (1920 x 1080) - 65 fps
    2.3 MP (1920 x 1200) - 60 fps
  • Power consumption: 0.92 W
  • External Hardware Trigger Input
  • Temperature Range
    • Operating Temperature Range: -30°C to 70°C
  • Small form-factor
  • 30mm x 30mm size. Height depends on the Lens
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Sensor:1/2.6" Optical format AR0234 CMOS Image sensor

Focus Type:Fixed focus

Resolution:Full HD

Pixel size:3µm x 3µm

Sensor Active Area:1920H x 1200V

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Output Format:Uncompressed UYVY streaming

Shutter type:Global Shutter

Holder:S-Mount

Array Size:1920 (H) × 1200 (V)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM217_CUMI0234_MOD
Product Name Full HD AR0234 Global Shutter Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY streaming
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
CCTV Cameras - 1623009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details