e-con Systems™ Inc 5MP Sony® Pregius S IMX568 Global shutter Camera for NVIDIA® Jetson Orin NX™/Orin Nano™ e-CAM56_CUONX

Description
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8" Sony® Pregius S IMX568 Back-side illuminated image sensor. This camera module features a global shutter, ensuring distortion-free image capture of fast-moving objects. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM56_CUONX is an ideal solution for applications such as traffic monitoring, factory automation, conveyor monitoring, and automatic number plate recognition (ANPR). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 90 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) DFOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Kit Contents e-CAM521_CUMI568C_MO D - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.
Description
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8" Sony® Pregius S IMX568 Back-side illuminated image sensor. This camera module features a global shutter, ensuring distortion-free image capture of fast-moving objects. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM56_CUONX is an ideal solution for applications such as traffic monitoring, factory automation, conveyor monitoring, and automatic number plate recognition (ANPR). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 90 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) DFOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Kit Contents e-CAM521_CUMI568C_MO D - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5MP Sony® Pregius S IMX568 Global shutter Camera for NVIDIA® Jetson Orin NX™/Orin Nano™ - e-CAM56_CUONX - e-con Systems™ Inc
San Jose, CA, United States
5MP Sony® Pregius S IMX568 Global shutter Camera for NVIDIA® Jetson Orin NX™/Orin Nano™
e-CAM56_CUONX
5MP Sony® Pregius S IMX568 Global shutter Camera for NVIDIA® Jetson Orin NX™/Orin Nano™ e-CAM56_CUONX
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8" Sony® Pregius S IMX568 Back-side illuminated image sensor. This camera module features a global shutter, ensuring distortion-free image capture of fast-moving objects. This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM56_CUONX is an ideal solution for applications such as traffic monitoring, factory automation, conveyor monitoring, and automatic number plate recognition (ANPR). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 90 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) DFOV: TBD Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS Kit Contents e-CAM521_CUMI568C_MO D - 5.0 MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

Tags: Global Shutter Cameras | NVIDIA Orin Cameras


Overview


e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8" Sony® Pregius S IMX568 Back-side illuminated image sensor. This camera module features a global shutter, ensuring distortion-free image capture of fast-moving objects.

This camera uses the NVIDIA® Jetson ISP to produce best-in-class image output in uncompressed YUV format. e-CAM56_CUONX is an ideal solution for applications such as traffic monitoring, factory automation, conveyor monitoring, and automatic number plate recognition (ANPR).

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 5MP @ 90 fps
      Refer Datasheet for complete frame rate details.
    • High-speed MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Sensor features:
    • Sensor: IMX568 from Sony® Pregius S
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/1.8"
    • Output Format: RAW Bayer
    • Pixel Size: 2.74 μm x 2.74 μm
    • Sensor Active Area: 2472 (H) x 2064 (V)
    • Array Size: 2472 (H) x 2128 (V)
    • Lens Holder: M12 (S-Mount)
    • DFOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS

Kit Contents


  • e-CAM521_CUMI568C_MOD - 5.0 MP MIPI Camera Module with lens
  • Adaptor board
  • Flex Cable (15 cm)
  • Linux Driver & Sample Application
  • Please contact camerasolutions@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM56_CUONX
Product Name 5MP Sony® Pregius S IMX568 Global shutter Camera for NVIDIA® Jetson Orin NX™/Orin Nano™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW Bayer
Resolution 5MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details