e-con Systems™ Inc 13MP Camera RDK for Cypress® CX3™ THine® ISP 13MP Camera RDK for Cypress® CX3™ THine® ISP

Description
Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a powerful Image Signal Processor, interfaced in between Image Sensor and CX3, processes High Speed signals with special circuits for Auto Focus, Auto Exposure and Auto White Balance OmniVision OV13850 Image sensor interfaced through a four-lane MIPI CSI-2 interface, thus making it suitable for High speed video applications - HD and Full HD at 60 fps Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage High Intensity LED Board for Low light environment Backward compatible – Supports USB2.0 Still Image Capture - 13MP Board Size (lxbxh) : 40mm x 46mm x 60mm Frame Rate: - USB 3.0 USB 2.0 - YUV422 MJPEG YUV422 MJPEG VGA - 30 fps 30 fps 30 fps 30 fps HD (720p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Full HD (1080p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Ultra HD (3840x2160) - 15 fps 30 fps 1 fps 6 fps 13MP (4160x3120) - 6 fps 21 fps 1 fps 6 fps Launched on: 12 Aug 2015 Please click here for the other Supported frame rates and resolutions Note: The above mentioned frame rates are subject to change with lighting of the surroundings, different renderers and PC configuration. Maximum possible frame rates could be achieved only by disabling low light compensation mode. Kit Contents: Cypress® CX3 THine® ISP 13MP reference design kit with Enclosure USB 3.0 Type-A to Micro-B cable Quick Start Guide
Description
Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a powerful Image Signal Processor, interfaced in between Image Sensor and CX3, processes High Speed signals with special circuits for Auto Focus, Auto Exposure and Auto White Balance OmniVision OV13850 Image sensor interfaced through a four-lane MIPI CSI-2 interface, thus making it suitable for High speed video applications - HD and Full HD at 60 fps Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage High Intensity LED Board for Low light environment Backward compatible – Supports USB2.0 Still Image Capture - 13MP Board Size (lxbxh) : 40mm x 46mm x 60mm Frame Rate: - USB 3.0 USB 2.0 - YUV422 MJPEG YUV422 MJPEG VGA - 30 fps 30 fps 30 fps 30 fps HD (720p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Full HD (1080p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Ultra HD (3840x2160) - 15 fps 30 fps 1 fps 6 fps 13MP (4160x3120) - 6 fps 21 fps 1 fps 6 fps Launched on: 12 Aug 2015 Please click here for the other Supported frame rates and resolutions Note: The above mentioned frame rates are subject to change with lighting of the surroundings, different renderers and PC configuration. Maximum possible frame rates could be achieved only by disabling low light compensation mode. Kit Contents: Cypress® CX3 THine® ISP 13MP reference design kit with Enclosure USB 3.0 Type-A to Micro-B cable Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
13MP Camera RDK for Cypress® CX3™ THine® ISP -  - e-con Systems™ Inc
San Jose, CA, United States
13MP Camera RDK for Cypress® CX3™ THine® ISP
13MP Camera RDK for Cypress® CX3™ THine® ISP
Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a powerful Image Signal Processor, interfaced in between Image Sensor and CX3, processes High Speed signals with special circuits for Auto Focus, Auto Exposure and Auto White Balance OmniVision OV13850 Image sensor interfaced through a four-lane MIPI CSI-2 interface, thus making it suitable for High speed video applications - HD and Full HD at 60 fps Plug and Play device Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface SPI Flash for firmware storage High Intensity LED Board for Low light environment Backward compatible – Supports USB2.0 Still Image Capture - 13MP Board Size (lxbxh) : 40mm x 46mm x 60mm Frame Rate: - USB 3.0 USB 2.0 - YUV422 MJPEG YUV422 MJPEG VGA - 30 fps 30 fps 30 fps 30 fps HD (720p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Full HD (1080p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps Ultra HD (3840x2160) - 15 fps 30 fps 1 fps 6 fps 13MP (4160x3120) - 6 fps 21 fps 1 fps 6 fps Launched on: 12 Aug 2015 Please click here for the other Supported frame rates and resolutions Note: The above mentioned frame rates are subject to change with lighting of the surroundings, different renderers and PC configuration. Maximum possible frame rates could be achieved only by disabling low light compensation mode. Kit Contents: Cypress® CX3 THine® ISP 13MP reference design kit with Enclosure USB 3.0 Type-A to Micro-B cable Quick Start Guide
  • Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board.
  • THine®'s ISP, a powerful Image Signal Processor, interfaced in between Image Sensor and CX3, processes High Speed signals with special circuits for Auto Focus, Auto Exposure and Auto White Balance
  • OmniVision OV13850 Image sensor interfaced through a four-lane MIPI CSI-2 interface, thus making it suitable for High speed video applications - HD and Full HD at 60 fps
  • Plug and Play device
  • Standard USB2.0 Micro-B connector for debugging through UART and JTAG Interface
  • SPI Flash for firmware storage
  • High Intensity LED Board for Low light environment
  • Backward compatible – Supports USB2.0
  • Still Image Capture - 13MP
  • Board Size (lxbxh) : 40mm x 46mm x 60mm
  • Frame Rate:
  • - USB 3.0 USB 2.0
    - YUV422 MJPEG YUV422 MJPEG
    VGA - 30 fps 30 fps 30 fps 30 fps
    HD (720p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps
    Full HD (1080p) - 60 & 30 fps 60 & 30 fps 5 fps 30 fps
    Ultra HD (3840x2160) - 15 fps 30 fps 1 fps 6 fps
    13MP (4160x3120) - 6 fps 21 fps 1 fps 6 fps
  • Launched on: 12 Aug 2015
  • Please click here for the other Supported frame rates and resolutions
  • Note: The above mentioned frame rates are subject to change with lighting of the surroundings, different renderers and PC configuration. Maximum possible frame rates could be achieved only by disabling low light compensation mode.

Kit Contents:

    • Cypress® CX3 THine® ISP 13MP reference design kit with Enclosure
    • USB 3.0 Type-A to Micro-B cable
    • Quick Start Guide
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Name 13MP Camera RDK for Cypress® CX3™ THine® ISP
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera
Unlock Full Specs
to access all available technical data