e-con Systems™ Inc 3.4 MP GMSL Camera Module (supports upto 15 meters) NileCAM30

Description
Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on AR0330 CMOS image sensor from onsemi®. The NileCAM30 supports 3 meters or 15 meters coaxial cable with FAKRA connector. The NileCAM30 has an S-mount (M12) lens holder which allows customers to choose and use the lens according to their application requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & 3.4MP @ 48 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY & Compressed MJPEG S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3" Output Format: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 55°C Typical power consumption: 2.845W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - Default zoom value is 100 and for other resolutions zoom value will be 102.
Description
Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on AR0330 CMOS image sensor from onsemi®. The NileCAM30 supports 3 meters or 15 meters coaxial cable with FAKRA connector. The NileCAM30 has an S-mount (M12) lens holder which allows customers to choose and use the lens according to their application requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & 3.4MP @ 48 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY & Compressed MJPEG S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3" Output Format: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 55°C Typical power consumption: 2.845W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - Default zoom value is 100 and for other resolutions zoom value will be 102.

Suppliers

Company
Product
Description
Supplier Links
3.4 MP GMSL Camera Module (supports upto 15 meters) - NileCAM30 - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP GMSL Camera Module (supports upto 15 meters)
NileCAM30
3.4 MP GMSL Camera Module (supports upto 15 meters) NileCAM30
Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on AR0330 CMOS image sensor from onsemi®. The NileCAM30 supports 3 meters or 15 meters coaxial cable with FAKRA connector. The NileCAM30 has an S-mount (M12) lens holder which allows customers to choose and use the lens according to their application requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams VGA @ 60 fps & 3.4MP @ 48 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY & Compressed MJPEG S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3" Output Format: 12-Bit RAW format Pixel Size: 2.2 μm x 2.2 μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0V/lux sec SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 55°C Typical power consumption: 2.845W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - Default zoom value is 100 and for other resolutions zoom value will be 102.

Overview


NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on AR0330 CMOS image sensor from onsemi®. The NileCAM30 supports 3 meters or 15 meters coaxial cable with FAKRA connector. The NileCAM30 has an S-mount (M12) lens holder which allows customers to choose and use the lens according to their application requirement.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams VGA @ 60 fps & 3.4MP @ 48 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY & Compressed MJPEG
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0330 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 3.4 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/3"
    • Output Format: 12-Bit RAW format
    • Pixel Size: 2.2 μm x 2.2 μm
    • Sensor Active Area: 2304(H) x 1536(V)
    • Array Size: 2304(H) x 1536(V)
    • Responsivity: 2.0V/lux sec
    • SNR: 39 dB
    • Dynamic Range: 69.5 dB
    • Holder: M12 (S-Mount)
    • FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 55°C
    • Typical power consumption: 2.845W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - Default zoom value is 100 and for other resolutions zoom value will be 102.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM30
Product Name 3.4 MP GMSL Camera Module (supports upto 15 meters)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 12-Bit RAW format
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details