e-con Systems™ Inc Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 e-CAM30A_HEXCUTX2

Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Frame Rate: Resolutions - *Synchronous (YUV422) **Asynchronous (YUV422) VGA - 30 fps & 60 fps 60 fps HD (720p) - 30 fps & 60 fps 60 fps Full HD (1080p) - 30 fps & 60 fps 60 fps 3MP - 30 fps & 60 fps 60 fps 3.4 MP - 30 fps 50 fps Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating voltage: 5V +/- 5%, Current - 1.85 A (six cameras streaming condition). Power requirements: Min 4.627W, Max: 7.649W (Streaming 6 Cameras on Jetson TX2) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Micro-Coaxial Cable Length : 30 cm (1 m***) Launched on: * The Synchronous mode is the special feature of e-CAM30A_HEXCUTX2 board, which contains on-board PWM generator circuit to provide trigger signal to achieve frame synchronization. ** The Asynchronous mode (PWM trigger disabled). *** 1-meter cable will be available on special request. Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30A_HEXCUTX2 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30A_HEXCUTX2 Six 3.4 MP MIPI Camera board (contains the e-CAM30A_CUMI0330_MO D Camera module with lens) e-CAM130_TRICUTX2_AD APTOR Adaptor board for connecting six cameras Six Micro Coaxial Cable Software: V4L2 - Linux Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for six camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Frame Rate: Resolutions - *Synchronous (YUV422) **Asynchronous (YUV422) VGA - 30 fps & 60 fps 60 fps HD (720p) - 30 fps & 60 fps 60 fps Full HD (1080p) - 30 fps & 60 fps 60 fps 3MP - 30 fps & 60 fps 60 fps 3.4 MP - 30 fps 50 fps Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating voltage: 5V +/- 5%, Current - 1.85 A (six cameras streaming condition). Power requirements: Min 4.627W, Max: 7.649W (Streaming 6 Cameras on Jetson TX2) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Micro-Coaxial Cable Length : 30 cm (1 m***) Launched on: * The Synchronous mode is the special feature of e-CAM30A_HEXCUTX2 board, which contains on-board PWM generator circuit to provide trigger signal to achieve frame synchronization. ** The Asynchronous mode (PWM trigger disabled). *** 1-meter cable will be available on special request. Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30A_HEXCUTX2 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30A_HEXCUTX2 Six 3.4 MP MIPI Camera board (contains the e-CAM30A_CUMI0330_MO D Camera module with lens) e-CAM130_TRICUTX2_AD APTOR Adaptor board for connecting six cameras Six Micro Coaxial Cable Software: V4L2 - Linux Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for six camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 - e-CAM30A_HEXCUTX2 - e-con Systems™ Inc
San Jose, CA, United States
Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2
e-CAM30A_HEXCUTX2
Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 e-CAM30A_HEXCUTX2
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit Frame Rate: Resolutions - *Synchronous (YUV422) **Asynchronous (YUV422) VGA - 30 fps & 60 fps 60 fps HD (720p) - 30 fps & 60 fps 60 fps Full HD (1080p) - 30 fps & 60 fps 60 fps 3MP - 30 fps & 60 fps 60 fps 3.4 MP - 30 fps 50 fps Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating voltage: 5V +/- 5%, Current - 1.85 A (six cameras streaming condition). Power requirements: Min 4.627W, Max: 7.649W (Streaming 6 Cameras on Jetson TX2) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Micro-Coaxial Cable Length : 30 cm (1 m***) Launched on: * The Synchronous mode is the special feature of e-CAM30A_HEXCUTX2 board, which contains on-board PWM generator circuit to provide trigger signal to achieve frame synchronization. ** The Asynchronous mode (PWM trigger disabled). *** 1-meter cable will be available on special request. Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30A_HEXCUTX2 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30A_HEXCUTX2 Six 3.4 MP MIPI Camera board (contains the e-CAM30A_CUMI0330_MO D Camera module with lens) e-CAM130_TRICUTX2_AD APTOR Adaptor board for connecting six cameras Six Micro Coaxial Cable Software: V4L2 - Linux Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for six camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder
  • e-CAM130_TRICUTX2_ADAPTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras
  • High-speed 2-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson™ TX2 Developer Kit
  • Frame Rate:
  • Resolutions - *Synchronous (YUV422) **Asynchronous (YUV422)
    VGA - 30 fps & 60 fps 60 fps
    HD (720p) - 30 fps & 60 fps 60 fps
    Full HD (1080p) - 30 fps & 60 fps 60 fps
    3MP - 30 fps & 60 fps 60 fps
    3.4 MP - 30 fps 50 fps
  • Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module
  • Operating voltage: 5V +/- 5%, Current - 1.85 A (six cameras streaming condition).
  • Power requirements: Min 4.627W, Max: 7.649W (Streaming 6 Cameras on Jetson TX2)
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size( L x W ): 75.03 mm x 40.69 mm
  • Micro-Coaxial Cable Length : 30 cm (1 m***)
  • Launched on:
  • * The Synchronous mode is the special feature of e-CAM30A_HEXCUTX2 board, which contains on-board PWM generator circuit to provide trigger signal to achieve frame synchronization.
  • ** The Asynchronous mode (PWM trigger disabled).
  • *** 1-meter cable will be available on special request.

Sensor:1/3" Optical format CMOS Image sensor.

Focus Type:Fixed focus

Resolution:3.4 MP

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2304H x 1536V

Responsivity:2 V/lux-sec

SNR:39 dB

Dynamic Range:69.5 dB

Output Format:Uncompressed YUV422 format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:The e-CAM30A_HEXCUTX2 supports only up to 2304x1536 pixels for 3.4 MP

DFOV : 3.4 MP - 118° (with the lens provided by e-con)


Kit Contents:

  • Hardware:
    • e-CAM30A_HEXCUTX2
      • Six 3.4 MP MIPI Camera board (contains the e-CAM30A_CUMI0330_MOD Camera module with lens)
      • e-CAM130_TRICUTX2_ADAPTOR Adaptor board for connecting six cameras
      • Six Micro Coaxial Cable
  • Software:
    • V4L2 - Linux Sample View finder Applications with Source Code
      • e-CAM_TK1 GUVCView - for single camera streaming
      • e-multicam Application - for six camera streaming

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM30A_HEXCUTX2
Product Name Six Synchronized Full HD Cameras for NVIDIA® Jetson AGX Xavier™/Jetson™ TX2
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed YUV422 format
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 2539779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details