e-con Systems™ Inc Sony IMX290 Synchronized Multi-Camera System SurveilsQUAD

Description
Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) Sync Mode Async Mode HD (1280 x 720) - 30 fps 120 fps FHD (1920 x 1080) - 30 fps 120 fps Operating Voltage : 3.3V +/- 5%, Current : 0.588A (four cameras streaming condition) Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.033W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes Hardware Frame level synchronization by interconnecting all cameras in Master-Slave configuration Control for individual cameras and numbers of cameras to be streamed is selectable Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Launched on: * 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - Four 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) Sync Mode Async Mode HD (1280 x 720) - 30 fps 120 fps FHD (1920 x 1080) - 30 fps 120 fps Operating Voltage : 3.3V +/- 5%, Current : 0.588A (four cameras streaming condition) Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.033W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes Hardware Frame level synchronization by interconnecting all cameras in Master-Slave configuration Control for individual cameras and numbers of cameras to be streamed is selectable Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Launched on: * 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - Four 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Sony IMX290 Synchronized Multi-Camera System - SurveilsQUAD - e-con Systems™ Inc
San Jose, CA, United States
Sony IMX290 Synchronized Multi-Camera System
SurveilsQUAD
Sony IMX290 Synchronized Multi-Camera System SurveilsQUAD
Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) Sync Mode Async Mode HD (1280 x 720) - 30 fps 120 fps FHD (1920 x 1080) - 30 fps 120 fps Operating Voltage : 3.3V +/- 5%, Current : 0.588A (four cameras streaming condition) Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.033W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes Hardware Frame level synchronization by interconnecting all cameras in Master-Slave configuration Control for individual cameras and numbers of cameras to be streamed is selectable Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Launched on: * 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - Four 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Maximum Image Transfer Rate
  • Resolutions - YUV (NV12)
    Sync Mode Async Mode
    HD (1280 x 720) - 30 fps 120 fps
    FHD (1920 x 1080) - 30 fps 120 fps
  • Operating Voltage : 3.3V +/- 5%, Current : 0.588A (four cameras streaming condition)
  • Operating Temperature Range : -30°C to 85°C
  • Power consumption: Max 1.940W, Min 1.033W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™)
  • Asynchronous and Synchronous modes
  • Hardware Frame level synchronization by interconnecting all cameras in Master-Slave configuration
  • Control for individual cameras and numbers of cameras to be streamed is selectable
  • Customized LibArgus application for multicamera streaming, image capture and video recording
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size ( L x W ): 75.03 mm x 40.69 mm
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1 m*)
  • RoHS compliant
  • Launched on:
  • * 1-meter cable will be available on special request.

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:2.0 MP

Pixel size:2.9 µm x 2.9 µm

Sensor Active Area:1945H x 1097V

G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode

Output Format:RAW 10/12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV :132°(with the lens provided by e-con)


Kit Contents:

  • e-CAM21_CUMI290_MOD - Four 2MP MIPI Camera Module with lens
  • Adaptor board
  • Base board
  • Micro Coaxial Cable
  • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number SurveilsQUAD
Product Name Sony IMX290 Synchronized Multi-Camera System
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 10/12 bit
Resolution 2.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details