e-con Systems™ Inc Color Global shutter Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano e-CAM24_CUNX

Description
e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM24_CUNX can be directly connected to the MIPI CSI-2 connector of the below NVIDIA® Jetson platforms and software driver support is available for all these platforms. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX / TX2 NX * / Nano Developer Kit Frame Rate: Resolutions - UYVY 320 x 240 - 120 fps 640 x 480 - 120 fps HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3MP (1920 x 1200) - 60 fps External Hardware Trigger Input ** Operating Voltage : 3.3V +/- 5%, Current - 280mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 0.92W Min: 0.66W Board Weight - 15 Grams (without lens) 21 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: * - TX2 NX Tested only on NX carrier Board. ** - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact camerasolutions@e-co nsystems.com. Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor type:Full HD CMOS Global Shutter Sensor with Color output Focus Type:Fixed focus Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Array Size:1920 x 1200 pixels DFOV:128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM24_CUNX can be directly connected to the MIPI CSI-2 connector of the below NVIDIA® Jetson platforms and software driver support is available for all these platforms. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX / TX2 NX * / Nano Developer Kit Frame Rate: Resolutions - UYVY 320 x 240 - 120 fps 640 x 480 - 120 fps HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3MP (1920 x 1200) - 60 fps External Hardware Trigger Input ** Operating Voltage : 3.3V +/- 5%, Current - 280mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 0.92W Min: 0.66W Board Weight - 15 Grams (without lens) 21 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: * - TX2 NX Tested only on NX carrier Board. ** - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact camerasolutions@e-co nsystems.com. Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor type:Full HD CMOS Global Shutter Sensor with Color output Focus Type:Fixed focus Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Array Size:1920 x 1200 pixels DFOV:128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Color Global shutter Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano - e-CAM24_CUNX - e-con Systems™ Inc
San Jose, CA, United States
Color Global shutter Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano
e-CAM24_CUNX
Color Global shutter Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano e-CAM24_CUNX
e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM24_CUNX can be directly connected to the MIPI CSI-2 connector of the below NVIDIA® Jetson platforms and software driver support is available for all these platforms. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX / TX2 NX * / Nano Developer Kit Frame Rate: Resolutions - UYVY 320 x 240 - 120 fps 640 x 480 - 120 fps HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3MP (1920 x 1200) - 60 fps External Hardware Trigger Input ** Operating Voltage : 3.3V +/- 5%, Current - 280mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 0.92W Min: 0.66W Board Weight - 15 Grams (without lens) 21 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: * - TX2 NX Tested only on NX carrier Board. ** - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact camerasolutions@e-co nsystems.com. Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor type:Full HD CMOS Global Shutter Sensor with Color output Focus Type:Fixed focus Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1920H x 1200V Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Array Size:1920 x 1200 pixels DFOV:128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with well-tuned image signal processor (ISP). Its global shutter capability along with 120 fps frame rate help to minimize frame-to-frame distortion and reduce motion artifacts while capturing the scenes with lots of motion. The high SNR of this camera helps to capture excellent images even in low-light conditions. e-CAM24_CUNX can be directly connected to the MIPI CSI-2 connector of the below NVIDIA® Jetson platforms and software driver support is available for all these platforms.


  • Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module with S-mount lens holder
  • Global Shutter
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX / TX2 NX * / Nano Developer Kit
  • Frame Rate:
  • Resolutions - UYVY
    320 x 240 - 120 fps
    640 x 480 - 120 fps
    HD (1280 x 720) - 120 fps
    Full HD (1920 x 1080) - 65 fps
    2.3MP (1920 x 1200) - 60 fps
  • External Hardware Trigger Input **
  • Operating Voltage : 3.3V +/- 5%, Current - 280mA
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max: 0.92W
    • Min: 0.66W
  • Board Weight - 15 Grams (without lens)
    21 Grams (with lens)
  • Size in mm (l x b): 30 x 30 mm
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:
  • * - TX2 NX Tested only on NX carrier Board.
  • ** - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact camerasolutions@e-consystems.com.

Sensor:AR0234 Color sensor from onsemi®

Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format

Sensor type:Full HD CMOS Global Shutter Sensor with Color output

Focus Type:Fixed focus

Image Signal Processor:Onboard ISP

Output Format:Uncompressed UYVY format

Sensor Features:

Pixel size:3μm x 3μm pixel

Sensor Active Area:1920H x 1200V

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Shutter type:Global Shutter

Array Size:1920 x 1200 pixels

DFOV:128.2° (with the lens provided by e-con)


Kit Contents:

    • e-CAM217_CUMI0234_MOD - Full HD MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • SD Card
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM24_CUNX
Product Name Color Global shutter Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution Full HD CMOS Image Sensor. 1/2.6" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details