e-con Systems™ Inc Sony STARVIS™ IMX327 Ultra Low-Light MIPI Camera e-CAM22_CUXVR

Description
Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280 x 720) - 30 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.650W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1945H x 1097V G sensitivity:2.376 V @ 12-bit HCG mode, 0.921 V @ 12-bit LCG mode Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :Full HD - 132°(with the lens provided by e-con) Kit Contents: e-CAM220_CUMI327_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280 x 720) - 30 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.650W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1945H x 1097V G sensitivity:2.376 V @ 12-bit HCG mode, 0.921 V @ 12-bit LCG mode Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :Full HD - 132°(with the lens provided by e-con) Kit Contents: e-CAM220_CUMI327_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Sony STARVIS™ IMX327 Ultra Low-Light MIPI Camera - e-CAM22_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
Sony STARVIS™ IMX327 Ultra Low-Light MIPI Camera
e-CAM22_CUXVR
Sony STARVIS™ IMX327 Ultra Low-Light MIPI Camera e-CAM22_CUXVR
Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280 x 720) - 30 fps FHD (1920 x 1080) - 30 fps & 60fps Operating Voltage : 3.3V +/- 5% Operating Temperature Range : -30°C to 85°C Power consumption: Max 1.940W, Min 1.650W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™) Customized LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:2.9 μm x 2.9 μm Sensor Active Area:1945H x 1097V G sensitivity:2.376 V @ 12-bit HCG mode, 0.921 V @ 12-bit LCG mode Output Format:RAW 12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :Full HD - 132°(with the lens provided by e-con) Kit Contents: e-CAM220_CUMI327_MOD - 2MP MIPI Camera Module with lens Adaptor board Base board Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Maximum Image Transfer Rate
  • Resolutions - YUV (NV12)
    HD (1280 x 720) - 30 fps
    FHD (1920 x 1080) - 30 fps & 60fps
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : -30°C to 85°C
  • Power consumption: Max 1.940W, Min 1.650W (Streaming four Cameras on NVIDIA® Jetson AGX Xavier™)
  • Customized LibArgus application for multicamera streaming, image capture and video recording
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size ( L x W ): 75.03 mm x 40.69 mm
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1m *)
  • RoHS compliant
  • Launched on:
  • * - 1-meter cable will be available on special request.

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:Full HD

Pixel size:2.9 μm x 2.9 μm

Sensor Active Area:1945H x 1097V

G sensitivity:2.376 V @ 12-bit HCG mode, 0.921 V @ 12-bit LCG mode

Output Format:RAW 12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV :Full HD - 132°(with the lens provided by e-con)


Kit Contents:

  • e-CAM220_CUMI327_MOD - 2MP MIPI Camera Module with lens
  • Adaptor board
  • Base board
  • Micro Coaxial Cable
  • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CUXVR
Product Name Sony STARVIS™ IMX327 Ultra Low-Light MIPI Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details