e-con Systems™ Inc Sony STARVIS™ IMX415 4K Ultra Low-light USB Camera e-CAM82_USB

Description
Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera has a dedicated, In-built Image Signal Processor (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure). The ISP and sensor have been tuned for achieving excellent image quality under various lighting conditions including near darkness (0.4 Lux) in both uncompressed YUY2 and compressed MJPEG formats. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux, and does not require any special camera drivers to be installed. This high-resolution camera is suited for applications such as Kiosks, Access Control, Telepresence Robots / Avatar Robots, Document Reader, and Shelf Monitoring Systems. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUY2 and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX415 from SONY STARVIS™ Focus Type: Fixed focus Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: : Uncompressed YUY2 and Compressed MJPEG Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3864 (H) x 2176 (V) Array Size: 3864 (H) x 2176 (V) Holder: M12 (S-Mount) FOV: 115.9°(D), 99.02°(H), 51.81°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max: 1.07W, Min: 0.73W Size in mm (l x b x h): Without lens: 30 mm x 30 mm x 25 mm Board Weight: With lens: 37.5 Grams Without lens: 8 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com
Description
Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera has a dedicated, In-built Image Signal Processor (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure). The ISP and sensor have been tuned for achieving excellent image quality under various lighting conditions including near darkness (0.4 Lux) in both uncompressed YUY2 and compressed MJPEG formats. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux, and does not require any special camera drivers to be installed. This high-resolution camera is suited for applications such as Kiosks, Access Control, Telepresence Robots / Avatar Robots, Document Reader, and Shelf Monitoring Systems. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUY2 and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX415 from SONY STARVIS™ Focus Type: Fixed focus Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: : Uncompressed YUY2 and Compressed MJPEG Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3864 (H) x 2176 (V) Array Size: 3864 (H) x 2176 (V) Holder: M12 (S-Mount) FOV: 115.9°(D), 99.02°(H), 51.81°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max: 1.07W, Min: 0.73W Size in mm (l x b x h): Without lens: 30 mm x 30 mm x 25 mm Board Weight: With lens: 37.5 Grams Without lens: 8 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com

Suppliers

Company
Product
Description
Supplier Links
Sony STARVIS™ IMX415 4K Ultra Low-light USB Camera - e-CAM82_USB - e-con Systems™ Inc
San Jose, CA, United States
Sony STARVIS™ IMX415 4K Ultra Low-light USB Camera
e-CAM82_USB
Sony STARVIS™ IMX415 4K Ultra Low-light USB Camera e-CAM82_USB
Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera has a dedicated, In-built Image Signal Processor (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure). The ISP and sensor have been tuned for achieving excellent image quality under various lighting conditions including near darkness (0.4 Lux) in both uncompressed YUY2 and compressed MJPEG formats. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux, and does not require any special camera drivers to be installed. This high-resolution camera is suited for applications such as Kiosks, Access Control, Telepresence Robots / Avatar Robots, Document Reader, and Shelf Monitoring Systems. Refer Datasheet  for more details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed YUY2 and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Module features: Sensor: IMX415 from SONY STARVIS™ Focus Type: Fixed focus Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: : Uncompressed YUY2 and Compressed MJPEG Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3864 (H) x 2176 (V) Array Size: 3864 (H) x 2176 (V) Holder: M12 (S-Mount) FOV: 115.9°(D), 99.02°(H), 51.81°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 70°C Power Requirements: Max: 1.07W, Min: 0.73W Size in mm (l x b x h): Without lens: 30 mm x 30 mm x 25 mm Board Weight: With lens: 37.5 Grams Without lens: 8 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com

Tags: USB 2.0 Cameras


Overview


e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera has a dedicated, In-built Image Signal Processor (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure). The ISP and sensor have been tuned for achieving excellent image quality under various lighting conditions including near darkness (0.4 Lux) in both uncompressed YUY2 and compressed MJPEG formats. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux, and does not require any special camera drivers to be installed. This high-resolution camera is suited for applications such as Kiosks, Access Control, Telepresence Robots / Avatar Robots, Document Reader, and Shelf Monitoring Systems.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate: Streams Full HD @ 60 fps & 4K @ 30 fps Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed YUY2 and Compressed MJPEG
    • Supported OS: Windows, Linux, Android * and MAC **
    • Lightweight, versatile, and portable single-board solution
  • Module features:
    • Sensor: IMX415 from SONY STARVIS™
    • Focus Type: Fixed focus
    • Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: : Uncompressed YUY2 and Compressed MJPEG
    • Pixel Size: 1.45 μm x 1.45 μm
    • Sensor Active Area: 3864 (H) x 2176 (V)
    • Array Size: 3864 (H) x 2176 (V)
    • Holder: M12 (S-Mount)
    • FOV: 115.9°(D), 99.02°(H), 51.81°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: 0°C to 70°C
    • Power Requirements: Max: 1.07W, Min: 0.73W
    • Size in mm (l x b x h):
      • Without lens: 30 mm x 30 mm x 25 mm
    • Board Weight:
      • With lens: 37.5 Grams
      • Without lens: 8 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM82_USB
Product Name Sony STARVIS™ IMX415 4K Ultra Low-light USB Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output : Uncompressed YUY2 and Compressed MJPEG
Resolution 8MP
Unlock Full Specs
to access all available technical data