e-con Systems™ Inc 5.0 MP Google Coral Camera e-CAM50_CUCRL

Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA (640 x 480) - 53 fps HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage: 5V, Current: 232mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.160W Min : 0.840W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592(H) x 1944(V) Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CUCRL - 5MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA (640 x 480) - 53 fps HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage: 5V, Current: 232mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.160W Min : 0.840W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592(H) x 1944(V) Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CUCRL - 5MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5.0 MP Google Coral Camera - e-CAM50_CUCRL - e-con Systems™ Inc
San Jose, CA, United States
5.0 MP Google Coral Camera
e-CAM50_CUCRL
5.0 MP Google Coral Camera e-CAM50_CUCRL
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA (640 x 480) - 53 fps HD (1280 x 720) - 70 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps Operating Voltage: 5V, Current: 232mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.160W Min : 0.840W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592(H) x 1944(V) Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP DFOV :5MP - 140.5° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM50_CUCRL - 5MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to Google Coral development board
  • Frame Rate:
  • Resolutions - UYVY
    VGA (640 x 480) - 53 fps
    HD (1280 x 720) - 70 fps
    FHD (1920 x 1080) - 65 fps
    QHD (2560 x 1440) - 38 fps
    5MP (2592 x 1944) - 28 fps
  • Operating Voltage: 5V, Current: 232mA
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max : 1.160W
    • Min : 0.840W
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:5MP CMOS Image Sensor. 1/2.5" Optical format

Sensor type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2592(H) x 1944(V)

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:On-board high performance ISP

DFOV :5MP - 140.5° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

  • Hardware:
    • e-CAM50_CUCRL - 5MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable)
  • Software:
    • V4L2 - Linux driver
    • Sample View finder Application with Source Code
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CUCRL
Product Name 5.0 MP Google Coral Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP CMOS Image Sensor. 1/2.5" Optical format
Unlock Full Specs
to access all available technical data