e-con Systems™ Inc SONY ISX031 120dB HDR camera for NVIDIA® Jetson AGX Orin™ e-CAM31_CUOAGX

Description
HDR Cameras Supported Platforms, Overview e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor. The subpixel technique in this ISX031 sensor aids in an impressive HDR performance of up to 120 dB which ensures reliable images without motion blur even in challenging outdoor light conditions. This camera can be directly connected with the NVIDIA® Jetson AGX Orin™ developer kit and is capable of streaming video data of 3MP @ 60fps. It also comes with an S-Mount holder, allowing customers to choose the lens according to their requirements. Specification Key features: Frame Rate Streams 1920 x 1536 @60 fps, 1920 x 1080 @60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: YUV Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Array Size: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): 30mm x 30mm Miscellaneous Compliance: RoHS * - 1-meter cable will be available on special request.
Description
HDR Cameras Supported Platforms, Overview e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor. The subpixel technique in this ISX031 sensor aids in an impressive HDR performance of up to 120 dB which ensures reliable images without motion blur even in challenging outdoor light conditions. This camera can be directly connected with the NVIDIA® Jetson AGX Orin™ developer kit and is capable of streaming video data of 3MP @ 60fps. It also comes with an S-Mount holder, allowing customers to choose the lens according to their requirements. Specification Key features: Frame Rate Streams 1920 x 1536 @60 fps, 1920 x 1080 @60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: YUV Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Array Size: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): 30mm x 30mm Miscellaneous Compliance: RoHS * - 1-meter cable will be available on special request.

Suppliers

Company
Product
Description
Supplier Links
SONY ISX031 120dB HDR camera for NVIDIA® Jetson AGX Orin™ - e-CAM31_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
SONY ISX031 120dB HDR camera for NVIDIA® Jetson AGX Orin™
e-CAM31_CUOAGX
SONY ISX031 120dB HDR camera for NVIDIA® Jetson AGX Orin™ e-CAM31_CUOAGX
HDR Cameras Supported Platforms, Overview e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor. The subpixel technique in this ISX031 sensor aids in an impressive HDR performance of up to 120 dB which ensures reliable images without motion blur even in challenging outdoor light conditions. This camera can be directly connected with the NVIDIA® Jetson AGX Orin™ developer kit and is capable of streaming video data of 3MP @ 60fps. It also comes with an S-Mount holder, allowing customers to choose the lens according to their requirements. Specification Key features: Frame Rate Streams 1920 x 1536 @60 fps, 1920 x 1080 @60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm (1m*) Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: YUV Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Array Size: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: TBD Size in mm (l x b): 30mm x 30mm Miscellaneous Compliance: RoHS * - 1-meter cable will be available on special request.

HDR Cameras

Supported Platforms,

Overview


e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor.

The subpixel technique in this ISX031 sensor aids in an impressive HDR performance of up to 120 dB which ensures reliable images without motion blur even in challenging outdoor light conditions.

This camera can be directly connected with the NVIDIA® Jetson AGX Orin™ developer kit and is capable of streaming video data of 3MP @ 60fps. It also comes with an S-Mount holder, allowing customers to choose the lens according to their requirements.


Specification


  • Key features:
    • Frame Rate
      • Streams 1920 x 1536 @60 fps, 1920 x 1080 @60 fps
    • Output format: YUV
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX (CN2) connector
    • Cable Length: 30cm (1m*)
  • Module Features:
    • Sensor: ISX031 from Sony®
    • Focus Type: Fixed focus
    • Focus Distance: 1m to Infinity
    • Sensor Resolution: 3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.42"
    • Output Format: YUV
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1937 (H) x 1553 (V)
    • Array Size: 1937 (H) x 1553 (V)
    • Dynamic Range: Max upto 120 dB
    • Lens Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: TBD
    • Size in mm (l x b): 30mm x 30mm
  • Miscellaneous
    • Compliance:
      • RoHS
  • * - 1-meter cable will be available on special request.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM31_CUOAGX
Product Name SONY ISX031 120dB HDR camera for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUV
Resolution 3MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 288680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details