e-con Systems™ Inc Datasheets for High Speed Cameras
High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more
| Product Name | Notes |
|---|---|
| Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and... | |
| Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors... | |
| Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD... | |
| e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed... | |
| e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This... | |
| Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M- MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface... | |
| Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High... | |
| Supported Platforms, Overview e-CAM20_CURZ is a 2 MP custom lens camera module based on 1/2.6" AR0234CS CMOS image sensor from ON Semiconductor®. It is a color camera which supports UYVY... | |
| Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image... | |
| Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image... |