e-con Systems™ Inc Sony® Starvis™ IMX715 Ultra-Lowlight Camera Module e-CAM86_CUMI715C_MOD

Description
Overview e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions, which makes it possible to accurately detect and capture objects even in dark scenes. This fixed focus camera module has an S-Mount holder which allows customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: 4K camera based on Sony® Starvis™ IMX715 CMOS image sensor Frame Rate: 8MP @ 90fps, FullHD @ 90fps and HD @ 132fps Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier development kits High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW10/RAW12 Formfactor - 30mmx30mm RoHS Compliant Sensor features: Sensor: IMX715 from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.7W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Overview e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions, which makes it possible to accurately detect and capture objects even in dark scenes. This fixed focus camera module has an S-Mount holder which allows customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: 4K camera based on Sony® Starvis™ IMX715 CMOS image sensor Frame Rate: 8MP @ 90fps, FullHD @ 90fps and HD @ 132fps Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier development kits High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW10/RAW12 Formfactor - 30mmx30mm RoHS Compliant Sensor features: Sensor: IMX715 from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.7W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® Starvis™ IMX715 Ultra-Lowlight Camera Module - e-CAM86_CUMI715C_MOD - e-con Systems™ Inc
San Jose, CA, United States
Sony® Starvis™ IMX715 Ultra-Lowlight Camera Module
e-CAM86_CUMI715C_MOD
Sony® Starvis™ IMX715 Ultra-Lowlight Camera Module e-CAM86_CUMI715C_MOD
Overview e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor. The high sensitivity of this camera module helps to capture images in extremely low lighting conditions, which makes it possible to accurately detect and capture objects even in dark scenes. This fixed focus camera module has an S-Mount holder which allows customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: 4K camera based on Sony® Starvis™ IMX715 CMOS image sensor Frame Rate: 8MP @ 90fps, FullHD @ 90fps and HD @ 132fps Utilizes NVIDIA® Jetson's ISP for image processing Plugs into NVIDIA Jetson AGX ORIN / Xavier development kits High-speed 4-lane MIPI CSI-2 interface S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Output Format - RAW10/RAW12 Formfactor - 30mmx30mm RoHS Compliant Sensor features: Sensor: IMX715 from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit / 10bit Pixel Size: 1.45 μm x 1.45 μm Sensor Active Area: 3848(H) x 2168(V) Array Size: 3840(H) x 2160(V) Holder: M12 (S-Mount) FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V ±5% Operating Temperature Range: -30°C to 70°C Typical power consumption: 0.7W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Overview


e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor.

The high sensitivity of this camera module helps to capture images in extremely low lighting conditions, which makes it possible to accurately detect and capture objects even in dark scenes.

This fixed focus camera module has an S-Mount holder which allows customers to choose and use the lens according to their requirements.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • 4K camera based on Sony® Starvis™ IMX715 CMOS image sensor
    • Frame Rate: 8MP @ 90fps, FullHD @ 90fps and HD @ 132fps
    • Utilizes NVIDIA® Jetson's ISP for image processing
    • Plugs into NVIDIA Jetson AGX ORIN / Xavier development kits
    • High-speed 4-lane MIPI CSI-2 interface
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Output Format - RAW10/RAW12
    • Formfactor - 30mmx30mm
    • RoHS Compliant
  • Sensor features:
    • Sensor: IMX715 from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12 bit / 10bit
    • Pixel Size: 1.45 μm x 1.45 μm
    • Sensor Active Area: 3848(H) x 2168(V)
    • Array Size: 3840(H) x 2160(V)
    • Holder: M12 (S-Mount)
    • FOV: 131° (D), 113° (H), 61° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V ±5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 0.7W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM86_CUMI715C_MOD
Product Name Sony® Starvis™ IMX715 Ultra-Lowlight Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12 bit / 10bit
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 563030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details