e-con Systems™ Inc 20MP (5K) AR2020 High Resolution Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM200_CUONX

Description
Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It delivers outstanding image quality - backed by fixed focus capability and high resolution. e-CAM200_CUONX is a rolling shutter camera with a global reset release mode. It is ideal for Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin - with its frame rate of 20MP @ 29 fps, small pixel size of 1.4μm pixel stacked BSI technology, and enhanced NIR performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 29 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4 μm x 1.4 μm Sensor Active Area: 5120 (H) x 3840 (V) Lens Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Kit Contents e-CAM200_CUMI2020C_M OD - 20MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.
Description
Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It delivers outstanding image quality - backed by fixed focus capability and high resolution. e-CAM200_CUONX is a rolling shutter camera with a global reset release mode. It is ideal for Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin - with its frame rate of 20MP @ 29 fps, small pixel size of 1.4μm pixel stacked BSI technology, and enhanced NIR performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 29 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4 μm x 1.4 μm Sensor Active Area: 5120 (H) x 3840 (V) Lens Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Kit Contents e-CAM200_CUMI2020C_M OD - 20MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
20MP (5K) AR2020 High Resolution Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM200_CUONX - e-con Systems™ Inc
San Jose, CA, United States
20MP (5K) AR2020 High Resolution Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM200_CUONX
20MP (5K) AR2020 High Resolution Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM200_CUONX
Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It delivers outstanding image quality - backed by fixed focus capability and high resolution. e-CAM200_CUONX is a rolling shutter camera with a global reset release mode. It is ideal for Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin - with its frame rate of 20MP @ 29 fps, small pixel size of 1.4μm pixel stacked BSI technology, and enhanced NIR performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 29 fps Refer Datasheet for complete frame rate details. High-speed MIPI CSI-2 interface Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4 μm x 1.4 μm Sensor Active Area: 5120 (H) x 3840 (V) Lens Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b x h): 30mm x 30mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Kit Contents e-CAM200_CUMI2020C_M OD - 20MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact camerasolutions@e-co nsystems.com for any customization or porting of camera driver to your requirements.

Tag: NVIDIA Orin NX / NANO Cameras


Overview


e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It delivers outstanding image quality - backed by fixed focus capability and high resolution.

e-CAM200_CUONX is a rolling shutter camera with a global reset release mode. It is ideal for Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin - with its frame rate of 20MP @ 29 fps, small pixel size of 1.4μm pixel stacked BSI technology, and enhanced NIR performance.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 20MP @ 29 fps
      Refer Datasheet for complete frame rate details.
    • High-speed MIPI CSI-2 interface
    • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Sensor features:
    • Sensor: AR2020 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 20MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling shutter with global reset mode #
    • Optical Format: 1/1.8"
    • Output Format: RAW Bayer
    • Pixel Size: 1.4 μm x 1.4 μm
    • Sensor Active Area: 5120 (H) x 3840 (V)
    • Lens Holder: M12 (S-Mount)
    • FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b x h): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Kit Contents


  • e-CAM200_CUMI2020C_MOD - 20MP MIPI Camera Module with lens
  • Adaptor board
  • Flex Cable (15 cm)
  • Linux Driver & Sample Application
  • Please contact camerasolutions@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM200_CUONX
Product Name 20MP (5K) AR2020 High Resolution Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output RAW Bayer
Unlock Full Specs
to access all available technical data