e-con Systems™ Inc 4K Sony Starvis 2 IMX585 Ultra Low-Light Camera Module e-CAM87_CUMI585_MOD

Description
Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic range, it is the breakthrough for the Night Vision applications. This technology improves low-light performance and can capture high frame rate stunning images even at low lighting conditions. It has a CS-mount lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP (4K) at 90 fps Refer Datasheet for complete frame rate details. Output format: YUV High-speed MIPI CSI-2 interface Frame sync CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: IMX585 from Sony® Starvis 2 Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: YUV Pixel size: 2.9μm x 2.9μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2180 (V) Lens Holder: CS-Mount FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic range, it is the breakthrough for the Night Vision applications. This technology improves low-light performance and can capture high frame rate stunning images even at low lighting conditions. It has a CS-mount lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP (4K) at 90 fps Refer Datasheet for complete frame rate details. Output format: YUV High-speed MIPI CSI-2 interface Frame sync CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: IMX585 from Sony® Starvis 2 Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: YUV Pixel size: 2.9μm x 2.9μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2180 (V) Lens Holder: CS-Mount FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
4K Sony Starvis 2 IMX585 Ultra Low-Light Camera Module - e-CAM87_CUMI585_MOD - e-con Systems™ Inc
San Jose, CA, United States
4K Sony Starvis 2 IMX585 Ultra Low-Light Camera Module
e-CAM87_CUMI585_MOD
4K Sony Starvis 2 IMX585 Ultra Low-Light Camera Module e-CAM87_CUMI585_MOD
Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic range, it is the breakthrough for the Night Vision applications. This technology improves low-light performance and can capture high frame rate stunning images even at low lighting conditions. It has a CS-mount lens holder, allowing customers to choose and use the lens according to their requirements. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP (4K) at 90 fps Refer Datasheet for complete frame rate details. Output format: YUV High-speed MIPI CSI-2 interface Frame sync CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Small form-factor Sensor features: Sensor: IMX585 from Sony® Starvis 2 Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: YUV Pixel size: 2.9μm x 2.9μm Sensor Active Area: 3856 (H) x 2180 (V) Array Size: 3856 (H) x 2180 (V) Lens Holder: CS-Mount FOV: TBD Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Supported Platforms,

Overview


e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic range, it is the breakthrough for the Night Vision applications. This technology improves low-light performance and can capture high frame rate stunning images even at low lighting conditions. It has a CS-mount lens holder, allowing customers to choose and use the lens according to their requirements.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 8MP (4K) at 90 fps
      Refer Datasheet for complete frame rate details.
    • Output format: YUV
    • High-speed MIPI CSI-2 interface
    • Frame sync
    • CS-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Small form-factor
  • Sensor features:
    • Sensor: IMX585 from Sony® Starvis 2
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/1.2"
    • Output Format: YUV
    • Pixel size: 2.9μm x 2.9μm
    • Sensor Active Area: 3856 (H) x 2180 (V)
    • Array Size: 3856 (H) x 2180 (V)
    • Lens Holder: CS-Mount
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 3.3 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power requirements: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM87_CUMI585_MOD
Product Name 4K Sony Starvis 2 IMX585 Ultra Low-Light Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUV
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 291746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details