e-con Systems™ Inc 5MP Camera for Texas Instruments® SK-TDA4VM e-CAM50_CUTDA4

Description
e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This 5MP camera is based on the 1/2.5" AR0521 CMOS image sensor from onsemi®. It is a color camera that supports the UYVY image format. It also comes with an S-mount (also known as M12 board lens) lens holder that gives customers the flexibility to choose the lens of their choice depending on the end application. This 5MP camera has a pixel size of 2.2μm making it highly sensitive but at the same time suitable for applications where tiny objects must be captured. e-CAM50_CUTDA4 can be directly interfaced with SK-TDA4VM that offers up to 8 TOPS of deep learning performance and hardware-accelerated edge AI processing. The camera module is designed and tuned to meet the imaging needs of such AI-based embedded vision applications. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams 5MP@ 28 fps , Full HD @ 65 fps & HD @ 100fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 1.62W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2µm x 2.2µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV :5MP - 140.5°(with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request
Description
e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This 5MP camera is based on the 1/2.5" AR0521 CMOS image sensor from onsemi®. It is a color camera that supports the UYVY image format. It also comes with an S-mount (also known as M12 board lens) lens holder that gives customers the flexibility to choose the lens of their choice depending on the end application. This 5MP camera has a pixel size of 2.2μm making it highly sensitive but at the same time suitable for applications where tiny objects must be captured. e-CAM50_CUTDA4 can be directly interfaced with SK-TDA4VM that offers up to 8 TOPS of deep learning performance and hardware-accelerated edge AI processing. The camera module is designed and tuned to meet the imaging needs of such AI-based embedded vision applications. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams 5MP@ 28 fps , Full HD @ 65 fps & HD @ 100fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 1.62W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2µm x 2.2µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV :5MP - 140.5°(with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request

Suppliers

Company
Product
Description
Supplier Links
5MP Camera for Texas Instruments® SK-TDA4VM - e-CAM50_CUTDA4 - e-con Systems™ Inc
San Jose, CA, United States
5MP Camera for Texas Instruments® SK-TDA4VM
e-CAM50_CUTDA4
5MP Camera for Texas Instruments® SK-TDA4VM e-CAM50_CUTDA4
e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This 5MP camera is based on the 1/2.5" AR0521 CMOS image sensor from onsemi®. It is a color camera that supports the UYVY image format. It also comes with an S-mount (also known as M12 board lens) lens holder that gives customers the flexibility to choose the lens of their choice depending on the end application. This 5MP camera has a pixel size of 2.2μm making it highly sensitive but at the same time suitable for applications where tiny objects must be captured. e-CAM50_CUTDA4 can be directly interfaced with SK-TDA4VM that offers up to 8 TOPS of deep learning performance and hardware-accelerated edge AI processing. The camera module is designed and tuned to meet the imaging needs of such AI-based embedded vision applications. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams 5MP@ 28 fps , Full HD @ 65 fps & HD @ 100fps Refer Datasheet for complete frame rate details. Uncompressed UYVY streaming Operating Voltage : 3.3V +/- 5% Operating Temperature Range : - 30°C to 70°C Power consumption : Max 1.62W Size in mm (l x W) : 30 mm x 30 mm Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Compliant FCC RoHS Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2µm x 2.2µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV :5MP - 140.5°(with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request

e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This 5MP camera is based on the 1/2.5" AR0521 CMOS image sensor from onsemi®. It is a color camera that supports the UYVY image format. It also comes with an S-mount (also known as M12 board lens) lens holder that gives customers the flexibility to choose the lens of their choice depending on the end application. This 5MP camera has a pixel size of 2.2μm making it highly sensitive but at the same time suitable for applications where tiny objects must be captured.

e-CAM50_CUTDA4 can be directly interfaced with SK-TDA4VM that offers up to 8 TOPS of deep learning performance and hardware-accelerated edge AI processing. The camera module is designed and tuned to meet the imaging needs of such AI-based embedded vision applications.

  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module
  • High speed 2-lane MIPI CSI-2 interface
  • Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits
  • On-board ISP for excellent image quality
  • Frame Rate : Streams 5MP@ 28 fps , Full HD @ 65 fps & HD @ 100fps
    Refer Datasheet for complete frame rate details.
  • Uncompressed UYVY streaming
  • Operating Voltage : 3.3V +/- 5%
  • Operating Temperature Range : - 30°C to 70°C
  • Power consumption : Max 1.62W
  • Size in mm (l x W) : 30 mm x 30 mm
  • Standard M12 lens holder for use with customized optics or lenses for various applications
  • Lightweight, versatile, and portable design
  • Compliant
    • FCC
    • RoHS
  • Launched on:

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:5MP

Optical Format:1/2.5"

Pixel size:2.2µm x 2.2µm

Sensor Active Area:2592H x 1944V

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

DFOV :5MP - 140.5°(with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM50_CUTDA4
Product Name 5MP Camera for Texas Instruments® SK-TDA4VM
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 2539779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details