e-con Systems™ Inc 5.0 MP camera for Qualcomm DragonBoard 820C e-CAM51_CU96

Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM51_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM51_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
5.0 MP camera for Qualcomm DragonBoard 820C - e-CAM51_CU96 - e-con Systems™ Inc
San Jose, CA, United States
5.0 MP camera for Qualcomm DragonBoard 820C
e-CAM51_CU96
5.0 MP camera for Qualcomm DragonBoard 820C e-CAM51_CU96
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Sample streaming commands for camera preview Gstreamer-1.0 support for video recording and network streaming Multi board solution Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0521 from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:5MP Optical Format:1/2.5" Pixel size:2.2 µm x2.2 µm Sensor Active Area:2592H x 1944V Responsivity:18.8 Ke-/luxsec SNR:40 dB Dynamic Range:74.3 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:On-board high performance ISP FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: Hardware: e-CAM51_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable) Software: V4L2 - Linux driver Gstreamer commands for video preview Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs into 96Boards compliant Qualcomm DragonBoard 820c board
  • Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps
  • Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Sample streaming commands for camera preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Multi board solution
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:AR0521 from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:5MP

Optical Format:1/2.5"

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2592H x 1944V

Responsivity:18.8 Ke-/luxsec

SNR:40 dB

Dynamic Range:74.3 dB

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:On-board high performance ISP

FOV :5MP - 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

  • Hardware:
    • e-CAM51_CU96 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, base board, adaptor board and a micro-coaxial cable)
  • Software:
    • V4L2 - Linux driver
    • Gstreamer commands for video preview
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM51_CU96
Product Name 5.0 MP camera for Qualcomm DragonBoard 820C
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 5MP
Unlock Full Specs
to access all available technical data