e-con Systems™ Inc 2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX e-CAM23_CUNX

Description
Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Up to 2 cameras can be connected to NVIDIA® Jetson Xavier™ NX developer kit with synchronization Global shutter camera Output format: 8-bit/10-bit Monochrome output format Frame Rate: Resolutions - Y16 (10 bit) Y8 (8 bit) QVGA (320 x 240) - 280 fps 280 fps VGA (640 x 480) - 180 fps 180 fps HD (1280 x 720) - 90 fps 90 fps 2.0 MP (1600 x 1300) - 40 fps 60 fps External Hardware Trigger Input ** Linux camera driver (V4L2) for 2.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 85°C Power Consumption: Max : 0.21W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: ** - The camera module supports external trigger. Some customization is required to use the external trigger on NVIDIA® Jetson Xavier™ NX developer kit.Please contact camerasolutions@e-co nsystems.com Camera Module Features: Sensor:OV2311 Monochrome sensor from OmniVision Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format Sensor type:2.0 MP CMOS Global Shutter Sensor with Monochrome output Output Format:Y16 (10 bit), Y8 (8 bit) Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1600H x 1300V Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1600 x 1300 pixels DFOV:2.0 MP - 71.6° (with the lens provided by e-con) Kit Contents: e-CAM222_CUMI2311_MO D - 2MP MIPI Camera Module with lens Adaptor Board Micro-coaxial cable Flex cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Up to 2 cameras can be connected to NVIDIA® Jetson Xavier™ NX developer kit with synchronization Global shutter camera Output format: 8-bit/10-bit Monochrome output format Frame Rate: Resolutions - Y16 (10 bit) Y8 (8 bit) QVGA (320 x 240) - 280 fps 280 fps VGA (640 x 480) - 180 fps 180 fps HD (1280 x 720) - 90 fps 90 fps 2.0 MP (1600 x 1300) - 40 fps 60 fps External Hardware Trigger Input ** Linux camera driver (V4L2) for 2.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 85°C Power Consumption: Max : 0.21W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: ** - The camera module supports external trigger. Some customization is required to use the external trigger on NVIDIA® Jetson Xavier™ NX developer kit.Please contact camerasolutions@e-co nsystems.com Camera Module Features: Sensor:OV2311 Monochrome sensor from OmniVision Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format Sensor type:2.0 MP CMOS Global Shutter Sensor with Monochrome output Output Format:Y16 (10 bit), Y8 (8 bit) Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1600H x 1300V Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1600 x 1300 pixels DFOV:2.0 MP - 71.6° (with the lens provided by e-con) Kit Contents: e-CAM222_CUMI2311_MO D - 2MP MIPI Camera Module with lens Adaptor Board Micro-coaxial cable Flex cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX - e-CAM23_CUNX - e-con Systems™ Inc
San Jose, CA, United States
2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX
e-CAM23_CUNX
2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX e-CAM23_CUNX
Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Up to 2 cameras can be connected to NVIDIA® Jetson Xavier™ NX developer kit with synchronization Global shutter camera Output format: 8-bit/10-bit Monochrome output format Frame Rate: Resolutions - Y16 (10 bit) Y8 (8 bit) QVGA (320 x 240) - 280 fps 280 fps VGA (640 x 480) - 180 fps 180 fps HD (1280 x 720) - 90 fps 90 fps 2.0 MP (1600 x 1300) - 40 fps 60 fps External Hardware Trigger Input ** Linux camera driver (V4L2) for 2.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 85°C Power Consumption: Max : 0.21W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: ** - The camera module supports external trigger. Some customization is required to use the external trigger on NVIDIA® Jetson Xavier™ NX developer kit.Please contact camerasolutions@e-co nsystems.com Camera Module Features: Sensor:OV2311 Monochrome sensor from OmniVision Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format Sensor type:2.0 MP CMOS Global Shutter Sensor with Monochrome output Output Format:Y16 (10 bit), Y8 (8 bit) Sensor Features: Pixel size:3μm x 3μm pixel Sensor Active Area:1600H x 1300V Responsivity:49 Ke-/lux.sec SNR:37.4 dB Dynamic Range:68 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1600 x 1300 pixels DFOV:2.0 MP - 71.6° (with the lens provided by e-con) Kit Contents: e-CAM222_CUMI2311_MO D - 2MP MIPI Camera Module with lens Adaptor Board Micro-coaxial cable Flex cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM222_CUMI2311_MOD - 2MP Camera Module with S-Mount lens holder
  • Superior low light performance and IR performance
  • High-speed 2-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX
  • Up to 2 cameras can be connected to NVIDIA® Jetson Xavier™ NX developer kit with synchronization
  • Global shutter camera
  • Output format: 8-bit/10-bit Monochrome output format
  • Frame Rate:
  • Resolutions - Y16 (10 bit) Y8 (8 bit)
    QVGA (320 x 240) - 280 fps 280 fps
    VGA (640 x 480) - 180 fps 180 fps
    HD (1280 x 720) - 90 fps 90 fps
    2.0 MP (1600 x 1300) - 40 fps 60 fps
  • External Hardware Trigger Input **
  • Linux camera driver (V4L2) for 2.0 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 85°C
  • Power Consumption:
    • Max : 0.21W
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on: ** - The camera module supports external trigger. Some customization is required to use the external trigger on NVIDIA® Jetson Xavier™ NX developer kit.Please contact camerasolutions@e-consystems.com

Camera Module Features:

Sensor:OV2311 Monochrome sensor from OmniVision

Sensor Resolution and Optical Format:2.0 MP CMOS Image Sensor. 1/2.9" Optical format

Sensor type:2.0 MP CMOS Global Shutter Sensor with Monochrome output

Output Format:Y16 (10 bit), Y8 (8 bit)

Sensor Features:

Pixel size:3μm x 3μm pixel

Sensor Active Area:1600H x 1300V

Responsivity:49 Ke-/lux.sec

SNR:37.4 dB

Dynamic Range:68 dB

Shutter type:Global Shutter

Focus Type:Fixed focus

Array Size:1600 x 1300 pixels

DFOV:2.0 MP - 71.6° (with the lens provided by e-con)


Kit Contents:

  • e-CAM222_CUMI2311_MOD - 2MP MIPI Camera Module with lens
  • Adaptor Board
  • Micro-coaxial cable
  • Flex cable (15 cm)
  • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM23_CUNX
Product Name 2MP Global Shutter Monochrome Camera for NVIDIA® Jetson Xavier™ NX
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output Y16 (10 bit), Y8 (8 bit)
Resolution 2.0 MP CMOS Image Sensor. 1/2.9" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details