e-con Systems™ Inc Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™ e-CAM130A_CUXVR

Description
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA (640 x 480) - 30 & 60 fps 100 fps HD (1280 x 720) - 30 & 60 fps 72 fps Full HD (1920 x 1080) - 30 & 60 fps 72 fps 4K (3840 x 2160) - 30 fps 30 fps 4K CINEMA (4096 x 2160) - - 28 fps 13MP (4192 x 3120) - - 19 fps Custom ROI * - 816 fps 816 fps Operating Voltage : 3.3V +/- 5%, Current : 1.544A (Four cameras streaming condition) Operating Temperature Range : -30°C to 70°C Power consumption: Max 5.10W, Min 2.64W ((Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all Four cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m**) RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4192 x 3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_Solo e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Dual e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Two Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Tri e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Quad e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA (640 x 480) - 30 & 60 fps 100 fps HD (1280 x 720) - 30 & 60 fps 72 fps Full HD (1920 x 1080) - 30 & 60 fps 72 fps 4K (3840 x 2160) - 30 fps 30 fps 4K CINEMA (4096 x 2160) - - 28 fps 13MP (4192 x 3120) - - 19 fps Custom ROI * - 816 fps 816 fps Operating Voltage : 3.3V +/- 5%, Current : 1.544A (Four cameras streaming condition) Operating Temperature Range : -30°C to 70°C Power consumption: Max 5.10W, Min 2.64W ((Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all Four cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m**) RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4192 x 3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_Solo e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Dual e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Two Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Tri e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Quad e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™ - e-CAM130A_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™
e-CAM130A_CUXVR
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™ e-CAM130A_CUXVR
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA (640 x 480) - 30 & 60 fps 100 fps HD (1280 x 720) - 30 & 60 fps 72 fps Full HD (1920 x 1080) - 30 & 60 fps 72 fps 4K (3840 x 2160) - 30 fps 30 fps 4K CINEMA (4096 x 2160) - - 28 fps 13MP (4192 x 3120) - - 19 fps Custom ROI * - 816 fps 816 fps Operating Voltage : 3.3V +/- 5%, Current : 1.544A (Four cameras streaming condition) Operating Temperature Range : -30°C to 70°C Power consumption: Max 5.10W, Min 2.64W ((Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™) Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all Four cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m**) RoHS compliant Launched on: * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. ** 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4192 x 3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: e-CAM130A_CUXVR_Solo e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board One Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Dual e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Two Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Tri e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Three Micro Coaxial Cable Linux Driver & Sample Application e-CAM130A_CUXVR_Quad e-CAM137A_CUMI1335_M OD - 13 MP MIPI Camera Module with Lens Adaptor board Base board Four Micro Coaxial Cable Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson AGX Xavier™ development kit
  • Maximum Image Transfer Rate
  • Resolutions - YUV 422
    Sync Mode Async Mode
    VGA (640 x 480) - 30 & 60 fps 100 fps
    HD (1280 x 720) - 30 & 60 fps 72 fps
    Full HD (1920 x 1080) - 30 & 60 fps 72 fps
    4K (3840 x 2160) - 30 fps 30 fps
    4K CINEMA (4096 x 2160) - - 28 fps
    13MP (4192 x 3120) - - 19 fps
    Custom ROI * - 816 fps 816 fps
  • Operating Voltage : 3.3V +/- 5%, Current : 1.544A (Four cameras streaming condition)
  • Operating Temperature Range : -30°C to 70°C
  • Power consumption: Max 5.10W, Min 2.64W ((Streaming 4 Cameras on NVIDIA® Jetson AGX Xavier™)
  • Asynchronous and Synchronous modes
  • On board PWM generator circuit and External trigger option to trigger all Four cameras synchronously
  • Control for individual cameras
  • Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size( L x W ): 75.03 mm x 40.69 mm
  • Lightweight, versatile, and portable multi-board solution
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1 m**)
  • RoHS compliant
  • Launched on:
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
  • ** 1-meter cable will be available on special request.

Sensor:1/3.2" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:13.0 MP

Pixel Size:1.1 µm x1.1 µm

Sensor Active Area:4208H x 3120V

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:Uncompressed UYVY streaming

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:4192 x 3120

DFOV : 13MP - 110.81° (with the lens provided by e-con)


Kit Contents:

  • e-CAM130A_CUXVR_Solo
    • e-CAM137A_CUMI1335_MOD - 13 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • One Micro Coaxial Cable
    • Linux Driver & Sample Application
  • e-CAM130A_CUXVR_Dual
    • e-CAM137A_CUMI1335_MOD - 13 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • Two Micro Coaxial Cable
    • Linux Driver & Sample Application
  • e-CAM130A_CUXVR_Tri
    • e-CAM137A_CUMI1335_MOD - 13 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • Three Micro Coaxial Cable
    • Linux Driver & Sample Application
  • e-CAM130A_CUXVR_Quad
    • e-CAM137A_CUMI1335_MOD - 13 MP MIPI Camera Module with Lens
    • Adaptor board
    • Base board
    • Four Micro Coaxial Cable
    • Linux Driver & Sample Application

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130A_CUXVR
Product Name Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY streaming
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Digital Cameras - 564110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details