e-con Systems™ Inc Sony® STARVIS™ IMX485 4K GMSL2 Camera Module NileCAM82

Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of 2.9μm helps to produce high-quality images in both visible and low-light conditions. This low-light camera module can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this GMSL 2 camera is capable of streaming uncompressed video data in Full HD @ 62fps and 4K @ 39fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4K @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) CS-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW 10-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBM Size in mm (l x b): Without enclosure: 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of 2.9μm helps to produce high-quality images in both visible and low-light conditions. This low-light camera module can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this GMSL 2 camera is capable of streaming uncompressed video data in Full HD @ 62fps and 4K @ 39fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4K @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) CS-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW 10-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBM Size in mm (l x b): Without enclosure: 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX485 4K GMSL2 Camera Module - NileCAM82 - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX485 4K GMSL2 Camera Module
NileCAM82
Sony® STARVIS™ IMX485 4K GMSL2 Camera Module NileCAM82
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of 2.9μm helps to produce high-quality images in both visible and low-light conditions. This low-light camera module can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this GMSL 2 camera is capable of streaming uncompressed video data in Full HD @ 62fps and 4K @ 39fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 62fps and 4K @ 39fps Refer Datasheet for complete frame rate details. Output Format: YUV(NV12) CS-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RAW 10-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864(H) x 2180(V) Array Size: 3864(H) x 2200(V) Holder: CS-Mount* FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBM Size in mm (l x b): Without enclosure: 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.

NVIDIA Orin Cameras | GMSL Cameras

Overview


NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of 2.9μm helps to produce high-quality images in both visible and low-light conditions.

This low-light camera module can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface.

Also, this GMSL 2 camera is capable of streaming uncompressed video data in Full HD @ 62fps and 4K @ 39fps up to a distance of 15 meters with very low latency.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams Full HD @ 62fps and 4K @ 39fps
      Refer Datasheet for complete frame rate details.
    • Output Format: YUV(NV12)
    • CS-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: IMX485 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.2"
    • Output Format: RAW 10-bit
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 3864(H) x 2180(V)
    • Array Size: 3864(H) x 2200(V)
    • Holder: CS-Mount*
    • FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBM
    • Size in mm (l x b):
      • Without enclosure: 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - CS-Mount holder comes with an enclosure. CS-Mount to C-Mount converter is also available.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM82
Product Name Sony® STARVIS™ IMX485 4K GMSL2 Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 10-bit
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details