e-con Systems™ Inc 2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera See3CAM_27CUG

Description
Overview See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB camera features the OV2312 CMOS Image Sensor with a pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP) that extracts RGB and IR data separately without any color corruption. See3CAM_27CUG is a ready-to-use camera with all the necessary firmware built in and is compatible with UVC standards allowing customers to accelerate their time-to-market. This RGB-IR dual-mode camera can capture images and videos at high resolutions of 1600x1302 at 36fps and 1600x722 at 36fps. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 88.4°(D),74.65°(H),6 2.76°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Without lens: 30 x 30 With lens: 30 x 30 Board weight: Without lens: 16 Grams With lens: 20 Grams Miscellaneous: Compliance: RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Overview See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB camera features the OV2312 CMOS Image Sensor with a pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP) that extracts RGB and IR data separately without any color corruption. See3CAM_27CUG is a ready-to-use camera with all the necessary firmware built in and is compatible with UVC standards allowing customers to accelerate their time-to-market. This RGB-IR dual-mode camera can capture images and videos at high resolutions of 1600x1302 at 36fps and 1600x722 at 36fps. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 88.4°(D),74.65°(H),6 2.76°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Without lens: 30 x 30 With lens: 30 x 30 Board weight: Without lens: 16 Grams With lens: 20 Grams Miscellaneous: Compliance: RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera - See3CAM_27CUG - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera
See3CAM_27CUG
2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera See3CAM_27CUG
Overview See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB camera features the OV2312 CMOS Image Sensor with a pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP) that extracts RGB and IR data separately without any color corruption. See3CAM_27CUG is a ready-to-use camera with all the necessary firmware built in and is compatible with UVC standards allowing customers to accelerate their time-to-market. This RGB-IR dual-mode camera can capture images and videos at high resolutions of 1600x1302 at 36fps and 1600x722 at 36fps. Refer Datasheet for complete frame rate details. Specifications Key features: Houses e-CAM227_CUMI2312C_M OD - 2MP RGB-IR MIPI camera module Frame Rate: Streams 2MP @ 36 fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Module features: Sensor: OV2312 from OmniVision™ Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color, NIR Shutter Type: Global Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY Pixel Size: 3.0 μm x 3.0 μm SNR: 37.4dB Dynamic Range: 68dB Sensor Active Area: 1600H x 1300V Array Size: 1600 x 1300 Pixels Holder: M12 (S-Mount) FOV: 88.4°(D),74.65°(H),6 2.76°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40°C to +80°C Size in mm (l x b x h) : Without lens: 30 x 30 With lens: 30 x 30 Board weight: Without lens: 16 Grams With lens: 20 Grams Miscellaneous: Compliance: RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Overview


See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB camera features the OV2312 CMOS Image Sensor with a pixel size of 3.0 x 3.0 μm and a dedicated high-performance Image Signal Processor (ISP) that extracts RGB and IR data separately without any color corruption.

See3CAM_27CUG is a ready-to-use camera with all the necessary firmware built in and is compatible with UVC standards allowing customers to accelerate their time-to-market. This RGB-IR dual-mode camera can capture images and videos at high resolutions of 1600x1302 at 36fps and 1600x722 at 36fps.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Houses e-CAM227_CUMI2312C_MOD - 2MP RGB-IR MIPI camera module
    • Frame Rate: Streams 2MP @ 36 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RGB - UYVY & IR - UYVY
    • Supported OS: Windows, Linux, Android * and MAC **
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: USB 3.2 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
  • Module features:
    • Sensor: OV2312 from OmniVision™
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color, NIR
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.9"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3.0 μm x 3.0 μm
    • SNR: 37.4dB
    • Dynamic Range: 68dB
    • Sensor Active Area: 1600H x 1300V
    • Array Size: 1600 x 1300 Pixels
    • Holder: M12 (S-Mount)
    • FOV: 88.4°(D),74.65°(H),62.76°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -40°C to +80°C
    • Size in mm (l x b x h) :
      • Without lens: 30 x 30
      • With lens: 30 x 30
    • Board weight:
      • Without lens: 16 Grams
      • With lens: 20 Grams
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_27CUG
Product Name 2MP OV2312 Global Shutter RGB-IR USB 3.2 Gen 1 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details