e-con Systems™ Inc Sony 4K Camera for NVIDIA® Jetson Xavier™ NX/Nano e-CAM80_CUNX

Description
e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Jetson Xavier™ NX Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). The camera can produce superior image quality in both visible and low light conditions. e-CAM80_CUNX is exposed as a standard V4L2 device and customers can use NVIDIA® 'libargus' APIs to access this camera and control the same. Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Maximum Image Transfer Rate: Resolutions - YUV (NV12) Jetson Xavier™ NX - Jetson Nano™ HD (1280x720) ** - 104 fps 48 fps 1080P (1920 x 1080) * - 70 fps 32 fps 4K UHD (3840 x 2160) - 44 fps 30 fps * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Operating Voltage : 3.3V +/- 5%, Power consumption: ~700mW Operating Temperature Range: -30°C to 70°C Board Weight - 16 Grams (without lens) 22 Grams (with lens) Size in mm (l x b): 30 x 30 mm Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor: SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :131°(with the lens provided by e-con) Kit Contents: e-CAM83_CUMI415_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Jetson Xavier™ NX Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). The camera can produce superior image quality in both visible and low light conditions. e-CAM80_CUNX is exposed as a standard V4L2 device and customers can use NVIDIA® 'libargus' APIs to access this camera and control the same. Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Maximum Image Transfer Rate: Resolutions - YUV (NV12) Jetson Xavier™ NX - Jetson Nano™ HD (1280x720) ** - 104 fps 48 fps 1080P (1920 x 1080) * - 70 fps 32 fps 4K UHD (3840 x 2160) - 44 fps 30 fps * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Operating Voltage : 3.3V +/- 5%, Power consumption: ~700mW Operating Temperature Range: -30°C to 70°C Board Weight - 16 Grams (without lens) 22 Grams (with lens) Size in mm (l x b): 30 x 30 mm Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor: SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :131°(with the lens provided by e-con) Kit Contents: e-CAM83_CUMI415_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Sony 4K Camera for NVIDIA® Jetson Xavier™ NX/Nano - e-CAM80_CUNX - e-con Systems™ Inc
San Jose, CA, United States
Sony 4K Camera for NVIDIA® Jetson Xavier™ NX/Nano
e-CAM80_CUNX
Sony 4K Camera for NVIDIA® Jetson Xavier™ NX/Nano e-CAM80_CUNX
e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Jetson Xavier™ NX Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). The camera can produce superior image quality in both visible and low light conditions. e-CAM80_CUNX is exposed as a standard V4L2 device and customers can use NVIDIA® 'libargus' APIs to access this camera and control the same. Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing. Maximum Image Transfer Rate: Resolutions - YUV (NV12) Jetson Xavier™ NX - Jetson Nano™ HD (1280x720) ** - 104 fps 48 fps 1080P (1920 x 1080) * - 70 fps 32 fps 4K UHD (3840 x 2160) - 44 fps 30 fps * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document. ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document. Operating Voltage : 3.3V +/- 5%, Power consumption: ~700mW Operating Temperature Range: -30°C to 70°C Board Weight - 16 Grams (without lens) 22 Grams (with lens) Size in mm (l x b): 30 x 30 mm Customized LibArgus application for streaming, image capture and video recording GStreamer-1.0 support for video recording and network streaming Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor: SONY STARVIS IMX415 CMOS Sensor Focus Type:Fixed focus Resolution:8MP Pixel size:1.45 µm x1.45 µm Sensor Active Area:3864H x 2192V Output Format:RAW Bayer 10/12-bit Shutter type:Electronic Rolling Shutter Holder:M12 (S-Mount) DFOV :131°(with the lens provided by e-con) Kit Contents: e-CAM83_CUMI415_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Jetson Xavier™ NX Image Signal Processor (ISP) to perform all the Auto functions (Auto White Balance, Auto Exposure control). The camera can produce superior image quality in both visible and low light conditions. e-CAM80_CUNX is exposed as a standard V4L2 device and customers can use NVIDIA® 'libargus' APIs to access this camera and control the same.


  • Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder.
  • Ultra-Low light performance
  • High-speed 2-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing.
  • Maximum Image Transfer Rate:
  • Resolutions - YUV (NV12)
    Jetson Xavier™ NX - Jetson Nano™
    HD (1280x720) ** - 104 fps 48 fps
    1080P (1920 x 1080) * - 70 fps 32 fps
    4K UHD (3840 x 2160) - 44 fps 30 fps
  • * - 1944x1096 is cropped to 1920x1080 on the application end to skip the dummy bytes. 1944x1096 will be referred to as 1920x1080 throughout the document.
  • ** - 1296x732 is cropped to 1280x720 on the application end to skip the dummy bytes. 1296x732 is obtained from the sensor through center cropping and binning. 1296x732 will be referred to as 1280x720 throughout the document.
  • Operating Voltage : 3.3V +/- 5%, Power consumption: ~700mW
  • Operating Temperature Range: -30°C to 70°C
  • Board Weight - 16 Grams (without lens)
    22 Grams (with lens)
  • Size in mm (l x b): 30 x 30 mm
  • Customized LibArgus application for streaming, image capture and video recording
  • GStreamer-1.0 support for video recording and network streaming
  • Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor: SONY STARVIS IMX415 CMOS Sensor

Focus Type:Fixed focus

Resolution:8MP

Pixel size:1.45 µm x1.45 µm

Sensor Active Area:3864H x 2192V

Output Format:RAW Bayer 10/12-bit

Shutter type:Electronic Rolling Shutter

Holder:M12 (S-Mount)

DFOV :131°(with the lens provided by e-con)


Kit Contents:

    • e-CAM83_CUMI415_MOD - 8MP MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM80_CUNX
Product Name Sony 4K Camera for NVIDIA® Jetson Xavier™ NX/Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW Bayer 10/12-bit
Unlock Full Specs
to access all available technical data

Similar Products

Vision Sensors - 309885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Specialty Camera Type Vision Sensor
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details