e-con Systems™ Inc Datasheets for Board Cameras

Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices and CCTV security systems.
Board Cameras: Learn more

Product Name Notes
As an NVIDIA Elite partner, e-con Systems™ offers comprehensive camera solutions for NVIDIA platforms. We support the entire NVIDIA Jetson family, including Jetson AGX Orin, NVIDIA Jetson Orin NX /...
e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the...
e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi...
e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM180_CUXVR is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This solution allows to connect 6 - 18MP cameras to the NVIDIA® Jetson AGX Xavier™
e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier...
e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using...
e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3...
Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M- MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface...
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to...
Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Connect...
Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image...
Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board...
Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB...
Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane...
Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions...
Houses e-CAM131_CUMI1335_MO D - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1...
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development...
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit...
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board...
Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier...
Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in...
Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA®
Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit...
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral...
Houses e-CAM31_MI0330_MOD - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1 Developer...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate:...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development...
Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board...