e-con Systems™ Inc 4K SONY® IMX415 GMSL2 Camera Module with 15m cable support NileCAM80

Description
Jetson AGX Orin Cameras | GMSL Cameras Overview The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an M12 lens holder, allowing customers to use the lens of their choice. It is ideal for applications requiring wide-area monitoring, such as parking lot management, traffic monitoring systems, smart surveillance, and sports vision. This GMSL camera streams high frame rate, uncompressed video data at 8MP at 30 fps and 1080p at 60 fps, with very low latency over distances of up to 15 meters. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Output format: RAW 10-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX415 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) DFOV: 131°(D) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
Jetson AGX Orin Cameras | GMSL Cameras Overview The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an M12 lens holder, allowing customers to use the lens of their choice. It is ideal for applications requiring wide-area monitoring, such as parking lot management, traffic monitoring systems, smart surveillance, and sports vision. This GMSL camera streams high frame rate, uncompressed video data at 8MP at 30 fps and 1080p at 60 fps, with very low latency over distances of up to 15 meters. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Output format: RAW 10-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX415 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) DFOV: 131°(D) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
4K SONY® IMX415 GMSL2 Camera Module with 15m cable support - NileCAM80 - e-con Systems™ Inc
San Jose, CA, United States
4K SONY® IMX415 GMSL2 Camera Module with 15m cable support
NileCAM80
4K SONY® IMX415 GMSL2 Camera Module with 15m cable support NileCAM80
Jetson AGX Orin Cameras | GMSL Cameras Overview The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an M12 lens holder, allowing customers to use the lens of their choice. It is ideal for applications requiring wide-area monitoring, such as parking lot management, traffic monitoring systems, smart surveillance, and sports vision. This GMSL camera streams high frame rate, uncompressed video data at 8MP at 30 fps and 1080p at 60 fps, with very low latency over distances of up to 15 meters. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps Refer Datasheet for complete frame rate details. Output format: RAW 10-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX415 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 10-bit Pixel Size: 1.45μm x 1.45μm Sensor Active Area: 3864H x 2192V Array Size: 3864H x 2192V Holder: M12 (S-Mount) DFOV: 131°(D) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Jetson AGX Orin Cameras | GMSL Cameras

Overview


The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an M12 lens holder, allowing customers to use the lens of their choice. It is ideal for applications requiring wide-area monitoring, such as parking lot management, traffic monitoring systems, smart surveillance, and sports vision.

This GMSL camera streams high frame rate, uncompressed video data at 8MP at 30 fps and 1080p at 60 fps, with very low latency over distances of up to 15 meters.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams HD @ 60fps, Full HD @ 42 fps, 4K @ 22 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RAW 10-bit
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: IMX415 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 10-bit
    • Pixel Size: 1.45μm x 1.45μm
    • Sensor Active Area: 3864H x 2192V
    • Array Size: 3864H x 2192V
    • Holder: M12 (S-Mount)
    • DFOV: 131°(D) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM80
Product Name 4K SONY® IMX415 GMSL2 Camera Module with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output RAW 10-bit
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2753539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details