e-con Systems™ Inc Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ e-CAM130_CUOAGX

Description
NVIDIA Orin Cameras Overview e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI CSI-2 camera boards. Each camera is based on the camera module e-CAM137A_CUMI1335_M OD, 1/3.2" AR1335 color CMOS image sensor from onsemi® and integrated high performance Image Signal Processor (ISP). All these four cameras are connected to the base board using 30 cm micro-coaxial cable. These four 4-lane MIPI camera modules can be synchronously streamed in 4K resolution, which will be best fit for high end multi camera solution. Customers can opt to purchase anything between single camera to four cameras as according to their requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 72 fps, 4K @ 30fps & VGA @ 100fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Uncompressed UYVY Streaming Controls for individual cameras Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4192 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Responsivity: 4.700 e-/lux-sec Signal to Noise Ratio (SNR): 37 dB Dynamic Range: 69 dB Lens Holder: M12 (S-Mount) FOV: 110.81°(D), 87.26°(H), 64.96°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: 4.4746 W Size in mm (l x b x h): Camera board: 30mm x 30mm Base board: 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Description
NVIDIA Orin Cameras Overview e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI CSI-2 camera boards. Each camera is based on the camera module e-CAM137A_CUMI1335_M OD, 1/3.2" AR1335 color CMOS image sensor from onsemi® and integrated high performance Image Signal Processor (ISP). All these four cameras are connected to the base board using 30 cm micro-coaxial cable. These four 4-lane MIPI camera modules can be synchronously streamed in 4K resolution, which will be best fit for high end multi camera solution. Customers can opt to purchase anything between single camera to four cameras as according to their requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 72 fps, 4K @ 30fps & VGA @ 100fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Uncompressed UYVY Streaming Controls for individual cameras Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4192 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Responsivity: 4.700 e-/lux-sec Signal to Noise Ratio (SNR): 37 dB Dynamic Range: 69 dB Lens Holder: M12 (S-Mount) FOV: 110.81°(D), 87.26°(H), 64.96°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: 4.4746 W Size in mm (l x b x h): Camera board: 30mm x 30mm Base board: 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

Suppliers

Company
Product
Description
Supplier Links
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ - e-CAM130_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
e-CAM130_CUOAGX
Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ e-CAM130_CUOAGX
NVIDIA Orin Cameras Overview e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI CSI-2 camera boards. Each camera is based on the camera module e-CAM137A_CUMI1335_M OD, 1/3.2" AR1335 color CMOS image sensor from onsemi® and integrated high performance Image Signal Processor (ISP). All these four cameras are connected to the base board using 30 cm micro-coaxial cable. These four 4-lane MIPI camera modules can be synchronously streamed in 4K resolution, which will be best fit for high end multi camera solution. Customers can opt to purchase anything between single camera to four cameras as according to their requirement. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 72 fps, 4K @ 30fps & VGA @ 100fps Up to 816 fps for Custom ROI * Refer Datasheet for complete frame rate details. Uncompressed UYVY Streaming Controls for individual cameras Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Module features: Sensor: AR1335 from onsemi® Focus Type: Fixed focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.2" Output Format: Uncompressed UYVY Pixel Size: 1.1μm x 1.1μm Sensor Active Area: 4192 (H) x 3120 (V) Array Size: 4208 (H) x 3120 (V) Responsivity: 4.700 e-/lux-sec Signal to Noise Ratio (SNR): 37 dB Dynamic Range: 69 dB Lens Holder: M12 (S-Mount) FOV: 110.81°(D), 87.26°(H), 64.96°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: - 30°C to 70°C Typical power consumption: 4.4746 W Size in mm (l x b x h): Camera board: 30mm x 30mm Base board: 75.03 mm x 40.69 mm x 1.6 mm Miscellaneous: Compliance: RoHS * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.

NVIDIA Orin Cameras


Overview


e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI CSI-2 camera boards. Each camera is based on the camera module e-CAM137A_CUMI1335_MOD, 1/3.2" AR1335 color CMOS image sensor from onsemi® and integrated high performance Image Signal Processor (ISP). All these four cameras are connected to the base board using 30 cm micro-coaxial cable. These four 4-lane MIPI camera modules can be synchronously streamed in 4K resolution, which will be best fit for high end multi camera solution. Customers can opt to purchase anything between single camera to four cameras as according to their requirement.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 72 fps, 4K @ 30fps & VGA @ 100fps
      • Up to 816 fps for Custom ROI *
      Refer Datasheet for complete frame rate details.
    • Uncompressed UYVY Streaming
    • Controls for individual cameras
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX (CN2) connector
    • Cable Length: 30cm
  • Module features:
    • Sensor: AR1335 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 13MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/3.2"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 1.1μm x 1.1μm
    • Sensor Active Area: 4192 (H) x 3120 (V)
    • Array Size: 4208 (H) x 3120 (V)
    • Responsivity: 4.700 e-/lux-sec
    • Signal to Noise Ratio (SNR): 37 dB
    • Dynamic Range: 69 dB
    • Lens Holder: M12 (S-Mount)
    • FOV: 110.81°(D), 87.26°(H), 64.96°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: 4.4746 W
    • Size in mm (l x b x h):
      • Camera board: 30mm x 30mm
      • Base board: 75.03 mm x 40.69 mm x 1.6 mm
  • Miscellaneous:
    • Compliance: RoHS
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130_CUOAGX
Product Name Four Synchronized 4K Cameras for NVIDIA® Jetson AGX Orin™ / AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Cameras - 2664571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details