e-con Systems™ Inc IP67 Full HD GMSL2™ HDR camera for Surround view system STURDeCAM20

Description
Overview STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned Image Signal Processor (ISP) produces exceptional image quality. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera is supplied with IP67 M12 lens which is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: Streams FHD@30fps, VGA@60fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: 10 or 12-Bit RGB format Pixel size: 3μm x 3μm Sensor Active Area: 1928H x 1088V Array Size: 1928H x 1088V Responsivity: 4.0 V/lux-sec SNR: 41dB Dynamic Range: Max up to 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:
Description
Overview STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned Image Signal Processor (ISP) produces exceptional image quality. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera is supplied with IP67 M12 lens which is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: Streams FHD@30fps, VGA@60fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: 10 or 12-Bit RGB format Pixel size: 3μm x 3μm Sensor Active Area: 1928H x 1088V Array Size: 1928H x 1088V Responsivity: 4.0 V/lux-sec SNR: 41dB Dynamic Range: Max up to 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 Full HD GMSL2™ HDR camera for Surround view system - STURDeCAM20 - e-con Systems™ Inc
San Jose, CA, United States
IP67 Full HD GMSL2™ HDR camera for Surround view system
STURDeCAM20
IP67 Full HD GMSL2™ HDR camera for Surround view system STURDeCAM20
Overview STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned Image Signal Processor (ISP) produces exceptional image quality. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera is supplied with IP67 M12 lens which is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Framerate: Streams FHD@30fps, VGA@60fps. Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: 10 or 12-Bit RGB format Pixel size: 3μm x 3μm Sensor Active Area: 1928H x 1088V Array Size: 1928H x 1088V Responsivity: 4.0 V/lux-sec SNR: 41dB Dynamic Range: Max up to 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

Overview


STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned Image Signal Processor (ISP) produces exceptional image quality. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera is supplied with IP67 M12 lens which is focused and glued in our factory.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Framerate: Streams FHD@30fps, VGA@60fps.
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount IP67 compliant lens focused and glued at our factory
    • Multiple mounting options including magnetic mount support
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Focus Distance : 1m to Infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/2.7"
    • Output Format: 10 or 12-Bit RGB format
    • Pixel size: 3μm x 3μm
    • Sensor Active Area: 1928H x 1088V
    • Array Size: 1928H x 1088V
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41dB
    • Dynamic Range: Max up to 96 dB
    • Holder: M12 (S-Mount)
    • FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption:
      • Max : 2.196W
      • Min : 0.78W
    • Size in mm (l x b): 42 x 42 mm (aluminium enclosure)
  • Miscellaneous:
    • Compliance:
      • FCC Class A, CE and RoHS
      • BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods
      • ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment
      • IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM20
Product Name IP67 Full HD GMSL2™ HDR camera for Surround view system
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output 10 or 12-Bit RGB format
Unlock Full Specs
to access all available technical data

Similar Products

Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details