e-CAM130_CUMI1820_MO
D is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor chip (ISP) on-board that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the optional MJPEG compression. Though the AR1820HS is an 18MP image sensor, the e-CAM130_CUMI1820_MO
D supports only up to 13MP resolution.
13MP Colour camera with 4-lane MIPI CSI-2 interface
1/2.3" Optical Form-factor
Uncompressed YUV streaming and compressed MJPEG streaming
S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
LED Control signals and STROBE output signal for firing the illumination LED
External Trigger input
Face detection capability
Maximum Image Transfer Rate* YUV422 Output Format Resolutions - USB 3 Interface For PC solution MIPI Interface For NVIDIA Jetson TK1 VGA - 60 fps 60 fps HD (720p) - 60 fps 72 fps Full HD (1080p) - 30 fps 72 fps Ultra HD (3840x2160) - 9 fps 30 fps 13MP (4224x3156) - 5 fps 20 fps
Small form-factor
30mm x 30mm size. Height depends on the Lens
2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability
Compliance
FCC
RoHS
Power consumption of Camera Module Board : 1.37W (Approx)
Launched on:
* - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene
AR1820HS - CMOS Image Sensor from onsemi®
1/2.3" optical form-factor
1.25 µm pixel size with onsemi® A-PixHS™ BSI technology
Other still capture modes:
Electronic Rolling Shutter
Responsivity: 0.62V/lux-sec
Dynamic Range: 65.8 dB
SNRMAX : 36.3 dB
4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration
Dual 20-pin connector on board to plug in to customer boards directly
Direct Interface to NVIDIA Jetson development kit through e-CAM130_CUTK1 daughter card
Daughter card for NVIDIA Jetson Kit available immediately
Linux V4L2 Capture driver with demo application
Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor.
Please contact sales@e-consystems.c
om for customization requirements.
e-CAM130_CUMI1820_MOD is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated, high-performance Image Signal Processor chip (ISP) on-board that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that provides best-in-class images and video and the optional MJPEG compression. Though the AR1820HS is an 18MP image sensor, the e-CAM130_CUMI1820_MOD supports only up to 13MP resolution.
- 13MP Colour camera with 4-lane MIPI CSI-2 interface
- 1/2.3" Optical Form-factor
- Uncompressed YUV streaming and compressed MJPEG streaming
- S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
- LED Control signals and STROBE output signal for firing the illumination LED
- External Trigger input
- Face detection capability
- Maximum Image Transfer Rate* YUV422 Output Format
- Resolutions - USB 3 Interface
For PC solution MIPI Interface
For NVIDIA Jetson TK1
VGA - 60 fps 60 fps
HD (720p) - 60 fps 72 fps
Full HD (1080p) - 30 fps 72 fps
Ultra HD (3840x2160) - 9 fps 30 fps
13MP (4224x3156) - 5 fps 20 fps
- Small form-factor
- 30mm x 30mm size. Height depends on the Lens
- 2x 20-pin SMT Connectors on two sides of the camera module for better mechanical stability
- Compliance
- Power consumption of Camera Module Board : 1.37W (Approx)
- Launched on:
- * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene
- AR1820HS - CMOS Image Sensor from onsemi®
- 1/2.3" optical form-factor
- 1.25 µm pixel size with onsemi® A-PixHS™ BSI technology
- Other still capture modes:
- Electronic Rolling Shutter
- Responsivity: 0.62V/lux-sec
- Dynamic Range: 65.8 dB
- SNRMAX : 36.3 dB
- 4-lane MIPI CSI-2 interface for video and I2C interface for camera configuration
- Dual 20-pin connector on board to plug in to customer boards directly
- Direct Interface to NVIDIA Jetson development kit through e-CAM130_CUTK1 daughter card
- Daughter card for NVIDIA Jetson Kit available immediately
- Linux V4L2 Capture driver with demo application
- Customers can purchase the driver source code from e-con Systems™ and port the same to their application processor.
- Please contact sales@e-consystems.com for customization requirements.