e-con Systems™ Inc Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board

Description
e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3 MP colour global shutter camera module based on the AR0234 sensor from onsemi®. This multi-camera solution comes ready to be evaluated with the FLOYD carrier board with the necessary software. The solution allows customers to connect upto three 4-lane MIPI camera modules on FLOYD carrier board housing NVIDIA Jetson Xavier™ NX. This helps to overcome the limitation of having only 2 lanes on the default development kit offered by NVIDIA, thereby allowing more bandwidth for image processing and analysis. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules. Frame Rate: Resolutions - Frame Rate ASYNC - SYNC HD (1280 x 720) - 120 fps 30 & 60 Full HD (1920 x 1080) - 65 fps 30 & 60 2.3MP (1920 x 1200) - 60 fps 30 & 60 Operating Voltage : 3.3V +/- 5%, Current - 263mA Linux camera driver (V4L2) for 2MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: 0.92 W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD AR0234 Global Shutter Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3 MP colour global shutter camera module based on the AR0234 sensor from onsemi®. This multi-camera solution comes ready to be evaluated with the FLOYD carrier board with the necessary software. The solution allows customers to connect upto three 4-lane MIPI camera modules on FLOYD carrier board housing NVIDIA Jetson Xavier™ NX. This helps to overcome the limitation of having only 2 lanes on the default development kit offered by NVIDIA, thereby allowing more bandwidth for image processing and analysis. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules. Frame Rate: Resolutions - Frame Rate ASYNC - SYNC HD (1280 x 720) - 120 fps 30 & 60 Full HD (1920 x 1080) - 65 fps 30 & 60 2.3MP (1920 x 1200) - 60 fps 30 & 60 Operating Voltage : 3.3V +/- 5%, Current - 263mA Linux camera driver (V4L2) for 2MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: 0.92 W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD AR0234 Global Shutter Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board -  - e-con Systems™ Inc
San Jose, CA, United States
Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board
Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board
e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3 MP colour global shutter camera module based on the AR0234 sensor from onsemi®. This multi-camera solution comes ready to be evaluated with the FLOYD carrier board with the necessary software. The solution allows customers to connect upto three 4-lane MIPI camera modules on FLOYD carrier board housing NVIDIA Jetson Xavier™ NX. This helps to overcome the limitation of having only 2 lanes on the default development kit offered by NVIDIA, thereby allowing more bandwidth for image processing and analysis. Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder Global Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules. Frame Rate: Resolutions - Frame Rate ASYNC - SYNC HD (1280 x 720) - 120 fps 30 & 60 Full HD (1920 x 1080) - 65 fps 30 & 60 2.3MP (1920 x 1200) - 60 fps 30 & 60 Operating Voltage : 3.3V +/- 5%, Current - 263mA Linux camera driver (V4L2) for 2MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: 0.92 W Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:AR0234CS Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type:Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format and Compressed MJPEG format Pixel size:3μm x 3μm pixel with BSI technology Sensor Active Area:1920 (H) x 1200 (V) Responsivity:56 Ke-/luxsec SNR:38 dB Dynamic Range:71.4 dB Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1920 x 1200 pixels DFOV: 2.3MP - 128.2° (with the lens provided by e-con) Kit Contents: e-CAM217_CUMI0234_MO D - Full HD AR0234 Global Shutter Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3 MP colour global shutter camera module based on the AR0234 sensor from onsemi®. This multi-camera solution comes ready to be evaluated with the FLOYD carrier board with the necessary software.

The solution allows customers to connect upto three 4-lane MIPI camera modules on FLOYD carrier board housing NVIDIA Jetson Xavier™ NX. This helps to overcome the limitation of having only 2 lanes on the default development kit offered by NVIDIA, thereby allowing more bandwidth for image processing and analysis.


  • Houses e-CAM217_CUMI0234_MOD - Full HD Camera Module with S-mount lens holder
  • Global Shutter
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in Diamond Systems FLOYD carrier board containing Jetson Xavier™ NX modules.
  • Frame Rate:
  • Resolutions - Frame Rate
    ASYNC - SYNC
    HD (1280 x 720) - 120 fps 30 & 60
    Full HD (1920 x 1080) - 65 fps 30 & 60
    2.3MP (1920 x 1200) - 60 fps 30 & 60
  • Operating Voltage : 3.3V +/- 5%, Current - 263mA
  • Linux camera driver (V4L2) for 2MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption: 0.92 W
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:AR0234CS Color sensor from onsemi®

Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format

Sensor Type:Full HD CMOS Global Shutter Sensor with Color output

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format and Compressed MJPEG format

Pixel size:3μm x 3μm pixel with BSI technology

Sensor Active Area:1920 (H) x 1200 (V)

Responsivity:56 Ke-/luxsec

SNR:38 dB

Dynamic Range:71.4 dB

Shutter type:Global Shutter

Focus Type:Fixed focus

Array Size:1920 x 1200 pixels

DFOV: 2.3MP - 128.2° (with the lens provided by e-con)


Kit Contents:

    • e-CAM217_CUMI0234_MOD - Full HD AR0234 Global Shutter Camera Module with lens
    • Adaptor board
    • Micro Coaxial Cable
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Name Multiple 4-lane Global Shutter camera solution for Jetson Xavier™ NX FLOYD carrier board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format and Compressed MJPEG format
Resolution Full HD CMOS Image Sensor. 1/2.6" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details