e-con Systems™ Inc 4K Autofocus MIPI NVIDIA® Jetson™ TX2 Camera Board e-CAM132_TX2

Description
Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - Uncompressed YUV422 VGA - 120 fps HD (720p) - 80 fps Full HD (1080p) - 80 fps 4K Ultra HD (3840x2160) - 30 fps 13MP (4192 x 3120) - 19 fps Operating Voltage: 5V +/- 5%, Current - 335mA (Max) Operating Temperature Range : -30°C to +70°C Power consumption Max: 1.22W Min: 0.79W Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board Weight Camera module with Adaptor board - 3.5 Grams Base board - 13.5 Grams Coaxial cable - 4 Grams Base board (L x W) 75.03 mm x 40.69 mm Adaptor board (L x W): 32 mm x 20 mm RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V) Kit Contents: e-CAM130_MI1335_MOD - 13.0 MP Camera Module with lens Adaptor board Base Board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - Uncompressed YUV422 VGA - 120 fps HD (720p) - 80 fps Full HD (1080p) - 80 fps 4K Ultra HD (3840x2160) - 30 fps 13MP (4192 x 3120) - 19 fps Operating Voltage: 5V +/- 5%, Current - 335mA (Max) Operating Temperature Range : -30°C to +70°C Power consumption Max: 1.22W Min: 0.79W Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board Weight Camera module with Adaptor board - 3.5 Grams Base board - 13.5 Grams Coaxial cable - 4 Grams Base board (L x W) 75.03 mm x 40.69 mm Adaptor board (L x W): 32 mm x 20 mm RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V) Kit Contents: e-CAM130_MI1335_MOD - 13.0 MP Camera Module with lens Adaptor board Base Board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
4K Autofocus MIPI NVIDIA® Jetson™ TX2 Camera Board - e-CAM132_TX2 - e-con Systems™ Inc
San Jose, CA, United States
4K Autofocus MIPI NVIDIA® Jetson™ TX2 Camera Board
e-CAM132_TX2
4K Autofocus MIPI NVIDIA® Jetson™ TX2 Camera Board e-CAM132_TX2
Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - Uncompressed YUV422 VGA - 120 fps HD (720p) - 80 fps Full HD (1080p) - 80 fps 4K Ultra HD (3840x2160) - 30 fps 13MP (4192 x 3120) - 19 fps Operating Voltage: 5V +/- 5%, Current - 335mA (Max) Operating Temperature Range : -30°C to +70°C Power consumption Max: 1.22W Min: 0.79W Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board Weight Camera module with Adaptor board - 3.5 Grams Base board - 13.5 Grams Coaxial cable - 4 Grams Base board (L x W) 75.03 mm x 40.69 mm Adaptor board (L x W): 32 mm x 20 mm RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor Focus Type:Auto focus Resolution:13.0 MP Focus Distance:100mm to Infinity Pixel size:1.1 µm x1.1 µm Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:RAW 6, RAW 8 & RAW 10 Shutter Type:Electronic Rolling Shutter Array Size:4208x3120 FOV :74.4°(D), 60.2°(H), 46.4°(V) Kit Contents: e-CAM130_MI1335_MOD - 13.0 MP Camera Module with lens Adaptor board Base Board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2 Developer Kit
  • Maximum Image Transfer Rate
  • Resolutions - Uncompressed YUV422
    VGA - 120 fps
    HD (720p) - 80 fps
    Full HD (1080p) - 80 fps
    4K Ultra HD (3840x2160) - 30 fps
    13MP (4192 x 3120) - 19 fps
  • Operating Voltage: 5V +/- 5%, Current - 335mA (Max)
  • Operating Temperature Range : -30°C to +70°C
  • Power consumption
    • Max: 1.22W
    • Min: 0.79W
  • Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Board Weight
    • Camera module with Adaptor board - 3.5 Grams
    • Base board - 13.5 Grams
    • Coaxial cable - 4 Grams
  • Base board (L x W) 75.03 mm x 40.69 mm
  • Adaptor board (L x W): 32 mm x 20 mm
  • RoHS compliant
  • Lightweight, versatile, and portable two-board solution
  • Launched on:

Sensor:1/3.2" Optical form factor AR1335 CMOS Image sensor

Focus Type:Auto focus

Resolution:13.0 MP

Focus Distance:100mm to Infinity

Pixel size:1.1 µm x1.1 µm

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:RAW 6, RAW 8 & RAW 10

Shutter Type:Electronic Rolling Shutter

Array Size:4208x3120

FOV :74.4°(D), 60.2°(H), 46.4°(V)


Kit Contents:

  • e-CAM130_MI1335_MOD - 13.0 MP Camera Module with lens
  • Adaptor board
  • Base Board
  • SD Card
  • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM132_TX2
Product Name 4K Autofocus MIPI NVIDIA® Jetson™ TX2 Camera Board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 6, RAW 8 & RAW 10
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data