e-con Systems™ Inc 2MP Stereo Camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 STEEReoCAM ®

Description
STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based on 1/2.9" OV2311 global shutter CMOS sensor from OmniVision. STEEReoCAM® is bundled with a proprietary CUDA® accelerated Stereo SDK that runs on the GPU of NVIDIA® Tegra processors. It provides 3D depth mapping at ((2*1600) x 1300) resolution @ 30fps, 17fps and 10fps in Jetson Xavier, Jetson™ TX2 and NANO respectively. STEEReoCAM® is ideal for applications such as depth sensing, robotics and autonomous guided vehicles, face recognition, gesture recognition, drones, 3D video recording, 3D measurements, embedded vision, surgical robotics, and so on. Houses two OmniVision's 1/2.9" OV2311 Monochrome image sensor High-speed 2-lane MIPI CSI-2 interface to connect with the Host Processor Plugs in to NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit 2MP Global Shutter Sensor 10-bit Monochrome output format Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 100mm Accurate depth sensing with a flexible range between 0.95m to 8m S-mount lens holder (M12) with pre-calibrated S-mount lens pair Support Multiple SteereoCam to a Single board Frame Rate : Resolution 10-bit Raw format ((2*1600) x 1300) 30 fps Depth Mapping : Platform Camera Resolution Camera FPS Depth FPS in TaraXLStudio application Xavier 1600x1300 30 fps High Frame Rate Mode - 30 High Accuracy Mode - 26 Ultra Accuracy Mode - 10 TX2 1600x1300 30 fps High Frame Rate Mode - 17 High Accuracy Mode - 14 Ultra Accuracy Mode - 5 Nano 1600x1300 30 fps High Frame Rate Mode - 10 High Accuracy Mode - 8 Ultra Accuracy Mode - 2 Note: The performance reached while running the board in max clock Operating Voltage : 3.3V +/- 5% Power consumption (Jetson™ TX2/ Jetson AGX Xavier™): 0.75W (Max) Power consumption (Jetson Nano™): 0.528W (Max) Operating Temperature Range * : -30°C to 85°C Size in mm (L x W x H) : 143.5 x 27.5 x 29 (With Enclosure) Weight : 161 Grams (With Enclosure) ROHS compliant Launched on: * - The default lens supplied with this camera has operating temperature range of -20°C to +60°C. Customers can choose wider operating temperature lens as per their requirements. Kit Contents: NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable Tripod Software: TaraXL SDK NVIDIA® Jetson Nano™ Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable FPC Cable Tripod Software: TaraXL SDK Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based on 1/2.9" OV2311 global shutter CMOS sensor from OmniVision. STEEReoCAM® is bundled with a proprietary CUDA® accelerated Stereo SDK that runs on the GPU of NVIDIA® Tegra processors. It provides 3D depth mapping at ((2*1600) x 1300) resolution @ 30fps, 17fps and 10fps in Jetson Xavier, Jetson™ TX2 and NANO respectively. STEEReoCAM® is ideal for applications such as depth sensing, robotics and autonomous guided vehicles, face recognition, gesture recognition, drones, 3D video recording, 3D measurements, embedded vision, surgical robotics, and so on. Houses two OmniVision's 1/2.9" OV2311 Monochrome image sensor High-speed 2-lane MIPI CSI-2 interface to connect with the Host Processor Plugs in to NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit 2MP Global Shutter Sensor 10-bit Monochrome output format Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 100mm Accurate depth sensing with a flexible range between 0.95m to 8m S-mount lens holder (M12) with pre-calibrated S-mount lens pair Support Multiple SteereoCam to a Single board Frame Rate : Resolution 10-bit Raw format ((2*1600) x 1300) 30 fps Depth Mapping : Platform Camera Resolution Camera FPS Depth FPS in TaraXLStudio application Xavier 1600x1300 30 fps High Frame Rate Mode - 30 High Accuracy Mode - 26 Ultra Accuracy Mode - 10 TX2 1600x1300 30 fps High Frame Rate Mode - 17 High Accuracy Mode - 14 Ultra Accuracy Mode - 5 Nano 1600x1300 30 fps High Frame Rate Mode - 10 High Accuracy Mode - 8 Ultra Accuracy Mode - 2 Note: The performance reached while running the board in max clock Operating Voltage : 3.3V +/- 5% Power consumption (Jetson™ TX2/ Jetson AGX Xavier™): 0.75W (Max) Power consumption (Jetson Nano™): 0.528W (Max) Operating Temperature Range * : -30°C to 85°C Size in mm (L x W x H) : 143.5 x 27.5 x 29 (With Enclosure) Weight : 161 Grams (With Enclosure) ROHS compliant Launched on: * - The default lens supplied with this camera has operating temperature range of -20°C to +60°C. Customers can choose wider operating temperature lens as per their requirements. Kit Contents: NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable Tripod Software: TaraXL SDK NVIDIA® Jetson Nano™ Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable FPC Cable Tripod Software: TaraXL SDK Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
2MP Stereo Camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 - STEEReoCAM ® - e-con Systems™ Inc
San Jose, CA, United States
2MP Stereo Camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2
STEEReoCAM ®
2MP Stereo Camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 STEEReoCAM ®
STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based on 1/2.9" OV2311 global shutter CMOS sensor from OmniVision. STEEReoCAM® is bundled with a proprietary CUDA® accelerated Stereo SDK that runs on the GPU of NVIDIA® Tegra processors. It provides 3D depth mapping at ((2*1600) x 1300) resolution @ 30fps, 17fps and 10fps in Jetson Xavier, Jetson™ TX2 and NANO respectively. STEEReoCAM® is ideal for applications such as depth sensing, robotics and autonomous guided vehicles, face recognition, gesture recognition, drones, 3D video recording, 3D measurements, embedded vision, surgical robotics, and so on. Houses two OmniVision's 1/2.9" OV2311 Monochrome image sensor High-speed 2-lane MIPI CSI-2 interface to connect with the Host Processor Plugs in to NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit 2MP Global Shutter Sensor 10-bit Monochrome output format Houses 6-axis Inertial Measurement Unit (IMU) Baseline distance of 100mm Accurate depth sensing with a flexible range between 0.95m to 8m S-mount lens holder (M12) with pre-calibrated S-mount lens pair Support Multiple SteereoCam to a Single board Frame Rate : Resolution 10-bit Raw format ((2*1600) x 1300) 30 fps Depth Mapping : Platform Camera Resolution Camera FPS Depth FPS in TaraXLStudio application Xavier 1600x1300 30 fps High Frame Rate Mode - 30 High Accuracy Mode - 26 Ultra Accuracy Mode - 10 TX2 1600x1300 30 fps High Frame Rate Mode - 17 High Accuracy Mode - 14 Ultra Accuracy Mode - 5 Nano 1600x1300 30 fps High Frame Rate Mode - 10 High Accuracy Mode - 8 Ultra Accuracy Mode - 2 Note: The performance reached while running the board in max clock Operating Voltage : 3.3V +/- 5% Power consumption (Jetson™ TX2/ Jetson AGX Xavier™): 0.75W (Max) Power consumption (Jetson Nano™): 0.528W (Max) Operating Temperature Range * : -30°C to 85°C Size in mm (L x W x H) : 143.5 x 27.5 x 29 (With Enclosure) Weight : 161 Grams (With Enclosure) ROHS compliant Launched on: * - The default lens supplied with this camera has operating temperature range of -20°C to +60°C. Customers can choose wider operating temperature lens as per their requirements. Kit Contents: NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable Tripod Software: TaraXL SDK NVIDIA® Jetson Nano™ Hardware: STEEReoCAM® Camera Base Board Micro Coaxial Cable FPC Cable Tripod Software: TaraXL SDK Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based on 1/2.9" OV2311 global shutter CMOS sensor from OmniVision. STEEReoCAM® is bundled with a proprietary CUDA® accelerated Stereo SDK that runs on the GPU of NVIDIA® Tegra processors. It provides 3D depth mapping at ((2*1600) x 1300) resolution @ 30fps, 17fps and 10fps in Jetson Xavier, Jetson™ TX2 and NANO respectively. STEEReoCAM® is ideal for applications such as depth sensing, robotics and autonomous guided vehicles, face recognition, gesture recognition, drones, 3D video recording, 3D measurements, embedded vision, surgical robotics, and so on.


  • Houses two OmniVision's 1/2.9" OV2311 Monochrome image sensor
  • High-speed 2-lane MIPI CSI-2 interface to connect with the Host Processor
  • Plugs in to NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit
  • 2MP Global Shutter Sensor
  • 10-bit Monochrome output format
  • Houses 6-axis Inertial Measurement Unit (IMU)
  • Baseline distance of 100mm
  • Accurate depth sensing with a flexible range between 0.95m to 8m
  • S-mount lens holder (M12) with pre-calibrated S-mount lens pair
  • Support Multiple SteereoCam to a Single board
  • Frame Rate :
  • Resolution 10-bit Raw format
    ((2*1600) x 1300) 30 fps
  • Depth Mapping :
  • Platform Camera Resolution Camera FPS Depth FPS in TaraXLStudio application
    Xavier 1600x1300 30 fps
    • High Frame Rate Mode - 30
    • High Accuracy Mode - 26
    • Ultra Accuracy Mode - 10

    TX2 1600x1300 30 fps
    • High Frame Rate Mode - 17
    • High Accuracy Mode - 14
    • Ultra Accuracy Mode - 5

    Nano 1600x1300 30 fps
    • High Frame Rate Mode - 10
    • High Accuracy Mode - 8
    • Ultra Accuracy Mode - 2

  • Note: The performance reached while running the board in max clock
  • Operating Voltage : 3.3V +/- 5%
  • Power consumption (Jetson™ TX2/ Jetson AGX Xavier™): 0.75W (Max)
  • Power consumption (Jetson Nano™): 0.528W (Max)
  • Operating Temperature Range * : -30°C to 85°C
  • Size in mm (L x W x H) : 143.5 x 27.5 x 29 (With Enclosure)
  • Weight : 161 Grams (With Enclosure)
  • ROHS compliant
  • Launched on:
  • * - The default lens supplied with this camera has operating temperature range of -20°C to +60°C. Customers can choose wider operating temperature lens as per their requirements.

Kit Contents:

  • NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2
    • Hardware:
      • STEEReoCAM® Camera
      • Base Board
      • Micro Coaxial Cable
      • Tripod
    • Software:
      • TaraXL SDK

    NVIDIA® Jetson Nano™
    • Hardware:
      • STEEReoCAM® Camera
      • Base Board
      • Micro Coaxial Cable
      • FPC Cable
      • Tripod
    • Software:
      • TaraXL SDK
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STEEReoCAM ®
Product Name 2MP Stereo Camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology Digital Camera
Lens Mount S-Mount
Shutter Type Global Shutter
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 271610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details