e-con Systems™ Inc 4K HDR Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano e-CAM81_CUNX

Description
e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUNX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder ( M12 lens) which allows customers to choose their own optics. Houses e-CAM82_CUMI0821_MOD - 8MP (4K) Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/ TX2 NX / Nano Developer Kit Frame Rate: Streams Full HD @ 30 fps and 4k @ 16 fps - Refer Datasheet for complete frame rate details. External Hardware Trigger Input * Operating Voltage : 3.3V +/- 5%, Current - 341mA Linux camera driver (V4L2) for 8MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power consumption: Max : 1.12W Min : 1.08W Size in mm (L x W x H) - 30 x 30 mm (without lens) Board Weight - 21 Grams (without lens) 29 Grams (with lens) Sample application for image capture & Preview GStreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact sales@e-consystems.c om Module Features: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8MP Chroma:Color Optical Format:1/1.7" Optical format Output Format:Uncompressed UYVY Pixel size:2.1 μm x 2.1 μm Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM82_CUMI0821_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUNX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder ( M12 lens) which allows customers to choose their own optics. Houses e-CAM82_CUMI0821_MOD - 8MP (4K) Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/ TX2 NX / Nano Developer Kit Frame Rate: Streams Full HD @ 30 fps and 4k @ 16 fps - Refer Datasheet for complete frame rate details. External Hardware Trigger Input * Operating Voltage : 3.3V +/- 5%, Current - 341mA Linux camera driver (V4L2) for 8MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power consumption: Max : 1.12W Min : 1.08W Size in mm (L x W x H) - 30 x 30 mm (without lens) Board Weight - 21 Grams (without lens) 29 Grams (with lens) Sample application for image capture & Preview GStreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact sales@e-consystems.c om Module Features: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8MP Chroma:Color Optical Format:1/1.7" Optical format Output Format:Uncompressed UYVY Pixel size:2.1 μm x 2.1 μm Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM82_CUMI0821_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
4K HDR Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano - e-CAM81_CUNX - e-con Systems™ Inc
San Jose, CA, United States
4K HDR Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano
e-CAM81_CUNX
4K HDR Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano e-CAM81_CUNX
e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUNX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder ( M12 lens) which allows customers to choose their own optics. Houses e-CAM82_CUMI0821_MOD - 8MP (4K) Camera Module with S-mount lens holder Rolling Shutter Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/ TX2 NX / Nano Developer Kit Frame Rate: Streams Full HD @ 30 fps and 4k @ 16 fps - Refer Datasheet for complete frame rate details. External Hardware Trigger Input * Operating Voltage : 3.3V +/- 5%, Current - 341mA Linux camera driver (V4L2) for 8MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power consumption: Max : 1.12W Min : 1.08W Size in mm (L x W x H) - 30 x 30 mm (without lens) Board Weight - 21 Grams (without lens) 29 Grams (with lens) Sample application for image capture & Preview GStreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: * - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact sales@e-consystems.c om Module Features: Sensor:AR0821 from onsemi® Focus Type:Fixed focus / Auto focus* Sensor Resolution:8MP Chroma:Color Optical Format:1/1.7" Optical format Output Format:Uncompressed UYVY Pixel size:2.1 μm x 2.1 μm Sensor Active Area:3848H x 2168V Responsivity:15.4 ke-/lux-sec SNR:41.8 dB Dynamic Range:Max upto 100 dB Array Size:3848H x 2168V Holder:M12 (S-Mount) DFOV:8MP - 120° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM82_CUMI0821_MOD - 8MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®.

e-CAM81_CUNX is a multi-board solution given in a single unit with 30x30mm size. It has an S-mount lens holder ( M12 lens) which allows customers to choose their own optics.


  • Houses e-CAM82_CUMI0821_MOD - 8MP (4K) Camera Module with S-mount lens holder
  • Rolling Shutter
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX/ TX2 NX / Nano Developer Kit
  • Frame Rate: Streams Full HD @ 30 fps and 4k @ 16 fps - Refer Datasheet for complete frame rate details.
  • External Hardware Trigger Input *
  • Operating Voltage : 3.3V +/- 5%, Current - 341mA
  • Linux camera driver (V4L2) for 8MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power consumption:
    • Max : 1.12W
    • Min : 1.08W
  • Size in mm (L x W x H) - 30 x 30 mm (without lens)
  • Board Weight -
    • 21 Grams (without lens)
    • 29 Grams (with lens)
  • Sample application for image capture & Preview
  • GStreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - The camera module supports external trigger. Some customization is required to use the external trigger on Nvidia Xavier NX developer kit. Please contact sales@e-consystems.com

Module Features:

Sensor:AR0821 from onsemi®

Focus Type:Fixed focus / Auto focus*

Sensor Resolution:8MP

Chroma:Color

Optical Format:1/1.7" Optical format

Output Format:Uncompressed UYVY

Pixel size:2.1 μm x 2.1 μm

Sensor Active Area:3848H x 2168V

Responsivity:15.4 ke-/lux-sec

SNR:41.8 dB

Dynamic Range:Max upto 100 dB

Array Size:3848H x 2168V

Holder:M12 (S-Mount)

DFOV:8MP - 120° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

    • e-CAM82_CUMI0821_MOD - 8MP MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM81_CUNX
Product Name 4K HDR Camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2753539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details