e-con Systems™ Inc 4K Sony Starvis IMX485 Camera for NVIDIA® Jetson Xavier™ NX e-CAM82_CUNX

Description
Supported Platforms, Overview e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. This Jetson Xavier™ NX camera evaluations are as easy as plug and play with gstreamer support for streaming and recording functionalities. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 62fps & 4K @ 39fps Refer Datasheet for complete frame rate details. Uncompressed YUV(NV12) streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864H x 2180V Array Size: 3864(H) × 2200(V) Holder: CS-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 0.7W Size in mm (l x b): Without enclosure: 30mm x 30mm With enclosure: 35 x 35 x 29.25mm Miscellaneous: Compliance: RoHS Launched on:
Description
Supported Platforms, Overview e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. This Jetson Xavier™ NX camera evaluations are as easy as plug and play with gstreamer support for streaming and recording functionalities. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 62fps & 4K @ 39fps Refer Datasheet for complete frame rate details. Uncompressed YUV(NV12) streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864H x 2180V Array Size: 3864(H) × 2200(V) Holder: CS-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 0.7W Size in mm (l x b): Without enclosure: 30mm x 30mm With enclosure: 35 x 35 x 29.25mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
4K Sony Starvis IMX485 Camera for NVIDIA® Jetson Xavier™ NX - e-CAM82_CUNX - e-con Systems™ Inc
San Jose, CA, United States
4K Sony Starvis IMX485 Camera for NVIDIA® Jetson Xavier™ NX
e-CAM82_CUNX
4K Sony Starvis IMX485 Camera for NVIDIA® Jetson Xavier™ NX e-CAM82_CUNX
Supported Platforms, Overview e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions. This Jetson Xavier™ NX camera evaluations are as easy as plug and play with gstreamer support for streaming and recording functionalities. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Full HD @ 62fps & 4K @ 39fps Refer Datasheet for complete frame rate details. Uncompressed YUV(NV12) streaming Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX485 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output Format: RGB RAW 10/12-bit Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 3864H x 2180V Array Size: 3864(H) × 2200(V) Holder: CS-Mount FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to +70°C Typical power consumption: 0.7W Size in mm (l x b): Without enclosure: 30mm x 30mm With enclosure: 35 x 35 x 29.25mm Miscellaneous: Compliance: RoHS Launched on:

Supported Platforms,

Overview


e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® Jetson Xavier™ NX developer kit and it uses NVIDIA® on-board Image Signal Processor (ISP) to perform all the image processing. The camera can produce superior image quality in both visible and low light conditions.

This Jetson Xavier™ NX camera evaluations are as easy as plug and play with gstreamer support for streaming and recording functionalities.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Full HD @ 62fps & 4K @ 39fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed YUV(NV12) streaming
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: IMX485 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.2"
    • Output Format: RGB RAW 10/12-bit
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 3864H x 2180V
    • Array Size: 3864(H) × 2200(V)
    • Holder: CS-Mount
    • FOV: 33° (D), 29° (H), 15° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to +70°C
    • Typical power consumption: 0.7W
    • Size in mm (l x b):
      • Without enclosure: 30mm x 30mm
      • With enclosure: 35 x 35 x 29.25mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM82_CUNX
Product Name 4K Sony Starvis IMX485 Camera for NVIDIA® Jetson Xavier™ NX
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RGB RAW 10/12-bit
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2205835 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details