e-con Systems™ Inc HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System

Description
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) Synchronous operation when used with multiple cameras On-board ISP for excellent image quality even in challenging lighting conditions High Dynamic Range (HDR) with LED Flickering Mitigation (LFM) Electronic Rolling Shutter Uncompressed UYVY streaming Maximum Image Transfer Rate: Resolution - Synchronous (UYVY) Asynchronous (UYVY) VGA (640 x 480) - 30 fps 60 fps qHD (960 x 540) - 30 fps 58 fps HD (1280 x 720) - 30 fps 45 fps FHD (1920 X 1080) - 30 fps 30 fps External Hardware Trigger Input Operating Temperature Range : - 40°C to 85°C Power Consumption: Max : 2.91W Min : 1.81W Operating Voltage: 5 to 15V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm(deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming RoHS compliant Lightweight, versatile, and portable design Launched on: Sensor:AR0233AT from ON Semiconductor Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.5" Optical format Sensor type:24-Bit RGB Bayer Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Pixel size:3.0μm x 3.0μm pixel Sensor Active Area:2048H x 1280V Responsivity:30.4 Ke-/lux−sec SNR:43.1 dB Dynamic Range:Max up to 140 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:2048 x 1280 pixels ISP:On-board high performance ISP DFOV:Full HD - 129.7°(D) (with the lens provided by e-con)
Description
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) Synchronous operation when used with multiple cameras On-board ISP for excellent image quality even in challenging lighting conditions High Dynamic Range (HDR) with LED Flickering Mitigation (LFM) Electronic Rolling Shutter Uncompressed UYVY streaming Maximum Image Transfer Rate: Resolution - Synchronous (UYVY) Asynchronous (UYVY) VGA (640 x 480) - 30 fps 60 fps qHD (960 x 540) - 30 fps 58 fps HD (1280 x 720) - 30 fps 45 fps FHD (1920 X 1080) - 30 fps 30 fps External Hardware Trigger Input Operating Temperature Range : - 40°C to 85°C Power Consumption: Max : 2.91W Min : 1.81W Operating Voltage: 5 to 15V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm(deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming RoHS compliant Lightweight, versatile, and portable design Launched on: Sensor:AR0233AT from ON Semiconductor Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.5" Optical format Sensor type:24-Bit RGB Bayer Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Pixel size:3.0μm x 3.0μm pixel Sensor Active Area:2048H x 1280V Responsivity:30.4 Ke-/lux−sec SNR:43.1 dB Dynamic Range:Max up to 140 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:2048 x 1280 pixels ISP:On-board high performance ISP DFOV:Full HD - 129.7°(D) (with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System -  - e-con Systems™ Inc
San Jose, CA, United States
HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System
HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System
Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable for transmission of both power and data for long distance (up to 15m) Synchronous operation when used with multiple cameras On-board ISP for excellent image quality even in challenging lighting conditions High Dynamic Range (HDR) with LED Flickering Mitigation (LFM) Electronic Rolling Shutter Uncompressed UYVY streaming Maximum Image Transfer Rate: Resolution - Synchronous (UYVY) Asynchronous (UYVY) VGA (640 x 480) - 30 fps 60 fps qHD (960 x 540) - 30 fps 58 fps HD (1280 x 720) - 30 fps 45 fps FHD (1920 X 1080) - 30 fps 30 fps External Hardware Trigger Input Operating Temperature Range : - 40°C to 85°C Power Consumption: Max : 2.91W Min : 1.81W Operating Voltage: 5 to 15V with +/- 5% tolerance Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm(deserializer board) Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming RoHS compliant Lightweight, versatile, and portable design Launched on: Sensor:AR0233AT from ON Semiconductor Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.5" Optical format Sensor type:24-Bit RGB Bayer Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Pixel size:3.0μm x 3.0μm pixel Sensor Active Area:2048H x 1280V Responsivity:30.4 Ke-/lux−sec SNR:43.1 dB Dynamic Range:Max up to 140 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:2048 x 1280 pixels ISP:On-board high performance ISP DFOV:Full HD - 129.7°(D) (with the lens provided by e-con)

Key Features

  • Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters)
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit
  • Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector
  • Shielded coaxial cable for transmission of both power and data for long distance (up to 15m)
  • Synchronous operation when used with multiple cameras
  • On-board ISP for excellent image quality even in challenging lighting conditions
  • High Dynamic Range (HDR) with LED Flickering Mitigation (LFM)
  • Electronic Rolling Shutter
  • Uncompressed UYVY streaming
  • Maximum Image Transfer Rate:
  • Resolution - Synchronous (UYVY) Asynchronous (UYVY)
    VGA (640 x 480) - 30 fps 60 fps
    qHD (960 x 540) - 30 fps 58 fps
    HD (1280 x 720) - 30 fps 45 fps
    FHD (1920 X 1080) - 30 fps 30 fps
  • External Hardware Trigger Input
  • Operating Temperature Range : - 40°C to 85°C
  • Power Consumption:
    • Max : 2.91W
    • Min : 1.81W
  • Operating Voltage: 5 to 15V with +/- 5% tolerance
  • Size in mm (l x b): 30 x 30 mm (serializer board) 75 mm x 55 mm(deserializer board)
  • Linux camera driver (V4L2) for Full HD MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • RoHS compliant
  • Lightweight, versatile, and portable design
  • Launched on:

Sensor:AR0233AT from ON Semiconductor

Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.5" Optical format

Sensor type:24-Bit RGB Bayer

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format


Pixel size:3.0μm x 3.0μm pixel

Sensor Active Area:2048H x 1280V

Responsivity:30.4 Ke-/lux−sec

SNR:43.1 dB

Dynamic Range:Max up to 140 dB

Shutter type:Electronic Rolling Shutter

Focus Type:Fixed focus

Array Size:2048 x 1280 pixels

ISP:On-board high performance ISP

DFOV:Full HD - 129.7°(D) (with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Name HDR GMSL2 multi-camera solution for Connect Tech's Rudi-NX Embedded System
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output GMSL; Uncompressed UYVY format
Resolution Full HD CMOS Image Sensor. 1/2.5" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details