Overview
qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module.
This AI vision kit has a small form factor and can perform all image processing and analytics indigenously without the connectivity or power of the cloud. In addition, this is a multi-camera solution enabling an extended field of view for applications that need to cover a large area or scene. e-con Systems provides all the necessary customization services for this vision AI development kit including the camera, carrier board, and software.
Specifications
System:
Processor: Qualcomm® QCS610/410 SoC *
Qualcomm® Kryo™ 460 CPU
Kryo Gold: Dual high-Performance cores 2.2 GHz
Kryo Silver: Hexa low-power cores 1.8 GHz
Qualcomm® Adreno™ GPU 612 with 64-Bit Addressing; 845 MHz
4GB LPDDR4X SDRAM, 1866 MHz
16GB eMMC
Camera:
Full HD ultra low light camera based on Sony Starvis IMX462 sensor
Supports upto 3 cameras
Frame Rate: 1080p @30fps
Audio:
Low power stereo codec with headphone out
Two 2-bit MI2S port, One SLIMbus interface for BT audio, One single lane soundwire interface
Network:
Connectivity: Wi-Fi 2.4GHz/5Ghz, bluetooth, ethernet
RF Interface: 1 x U.FL, 50 ohm coaxial connectors
Interfaces:
Three 4-lane MIPI CSI for camera interfaces
MIPI DSI One 4-lane MIPI DSI display interfaces
1xUSB3.1,USB2.0(Type C) 1x USB 2.0 (Host only)
One 4-bit Secure digital interface (SDIO)
Module features:
Sensor: Sony STARVIS® IMX462
Focus Type: Fixed focus
Sensor Resolution: Full HD
Chroma: Color
Frame Rate: 1080p @30fps
Shutter type: Electronic Rolling Shutter
Optical Format: 1/2.8"
Output Format: 10bit RAW Bayer
Pixel size: 2.9 μm x 2.9 μm
Holder: M12 (S-Mount)
Electrical & Mechanical:
Power Supply: 12V DC
Size in mm
l x b: 55 mm x 35.5 mm (SOM)
l x b: 140 mm x 100 mm (Carrier Board)
l x b: 30 mm x 30 mm (Camera board)
Board weight:
Development kit: 99 Grams
Development kit + Camera (without lens): 113.5 Grams
Development kit + Camera (with lens): 119.5 Grams
Miscellaneous:
Compliance: RoHS
Launched on:
Note: The technical information is subject to change
* - The default vision kit comes with QCS610 based SoM Please write to camerasolutions@e-co
nsystems.com in case you are looking for a QCS410 based solution.
Kit Contents
VVDN SOM based on Qualcomm® QCS610 SoC
Carrier board
SONY IMX462 camera with lens
Micro coaxial cable
Please contact us for all necessary customization services for this vision AI development kit including camera, carrier board, and software customization.
Overview
qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD MIPI CSI-2 camera module.
This AI vision kit has a small form factor and can perform all image processing and analytics indigenously without the connectivity or power of the cloud. In addition, this is a multi-camera solution enabling an extended field of view for applications that need to cover a large area or scene. e-con Systems provides all the necessary customization services for this vision AI development kit including the camera, carrier board, and software.
Specifications
- System:
- Processor: Qualcomm® QCS610/410 SoC *
- Qualcomm® Kryo™ 460 CPU
- Kryo Gold: Dual high-Performance cores 2.2 GHz
- Kryo Silver: Hexa low-power cores 1.8 GHz
- Qualcomm® Adreno™ GPU 612 with 64-Bit Addressing; 845 MHz
- 4GB LPDDR4X SDRAM, 1866 MHz
- 16GB eMMC
- Camera:
- Full HD ultra low light camera based on Sony Starvis IMX462 sensor
- Supports upto 3 cameras
- Frame Rate: 1080p @30fps
- Audio:
- Low power stereo codec with headphone out
- Two 2-bit MI2S port, One SLIMbus interface for BT audio, One single lane soundwire interface
- Network:
- Connectivity: Wi-Fi 2.4GHz/5Ghz, bluetooth, ethernet
- RF Interface: 1 x U.FL, 50 ohm coaxial connectors
- Interfaces:
- Three 4-lane MIPI CSI for camera interfaces
- MIPI DSI One 4-lane MIPI DSI display interfaces
- 1xUSB3.1,USB2.0(Type C) 1x USB 2.0 (Host only)
- One 4-bit Secure digital interface (SDIO)
- Module features:
- Sensor: Sony STARVIS® IMX462
- Focus Type: Fixed focus
- Sensor Resolution: Full HD
- Chroma: Color
- Frame Rate: 1080p @30fps
- Shutter type: Electronic Rolling Shutter
- Optical Format: 1/2.8"
- Output Format: 10bit RAW Bayer
- Pixel size: 2.9 μm x 2.9 μm
- Holder: M12 (S-Mount)
- Electrical & Mechanical:
- Power Supply: 12V DC
- Size in mm
- l x b: 55 mm x 35.5 mm (SOM)
- l x b: 140 mm x 100 mm (Carrier Board)
- l x b: 30 mm x 30 mm (Camera board)
- Board weight:
- Development kit: 99 Grams
- Development kit + Camera (without lens): 113.5 Grams
- Development kit + Camera (with lens): 119.5 Grams
- Miscellaneous:
- Launched on:
- Note: The technical information is subject to change
- * - The default vision kit comes with QCS610 based SoM Please write to camerasolutions@e-consystems.com in case you are looking for a QCS410 based solution.
Kit Contents
- VVDN SOM based on Qualcomm® QCS610 SoC
- Carrier board
- SONY IMX462 camera with lens
- Micro coaxial cable
- Please contact us for all necessary customization services for this vision AI development kit including camera, carrier board, and software customization.