e-con Systems™ Inc AR0821 4K GMSL2™ HDR Camera Module NileCAM81

Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has a high-performance onboard ISP that comes with auto exposure and auto white balance functions, which provide the best possible image output Also, this 4K AR0821 camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM81 is an NVIDIA Jetson camera which can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. This GMSL camera streams high frame rate uncompressed video data of HD at 60 fps, FHD at 60 fps, and 8MP at 16 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 Ke-/luxsec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has a high-performance onboard ISP that comes with auto exposure and auto white balance functions, which provide the best possible image output Also, this 4K AR0821 camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM81 is an NVIDIA Jetson camera which can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. This GMSL camera streams high frame rate uncompressed video data of HD at 60 fps, FHD at 60 fps, and 8MP at 16 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 Ke-/luxsec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K GMSL2™ HDR Camera Module - NileCAM81 - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K GMSL2™ HDR Camera Module
NileCAM81
AR0821 4K GMSL2™ HDR Camera Module NileCAM81
NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has a high-performance onboard ISP that comes with auto exposure and auto white balance functions, which provide the best possible image output Also, this 4K AR0821 camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM81 is an NVIDIA Jetson camera which can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. This GMSL camera streams high frame rate uncompressed video data of HD at 60 fps, FHD at 60 fps, and 8MP at 16 fps up to a distance of 15 meters with very low latency. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.7" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 Ke-/luxsec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 12V+/- 250mV with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Deser Board Typical Power Consumption : 1.13W NileCAM81 Module Typical Power Consumption : 2.496W (For each camera) Typical power consumption: 1.13W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL Cameras

Overview


NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has a high-performance onboard ISP that comes with auto exposure and auto white balance functions, which provide the best possible image output

Also, this 4K AR0821 camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM81 is an NVIDIA Jetson camera which can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface.

This GMSL camera streams high frame rate uncompressed video data of HD at 60 fps, FHD at 60 fps, and 8MP at 16 fps up to a distance of 15 meters with very low latency.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams 8MP @ 16 fps & Full HD @ 60 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 Ke-/luxsec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 12V+/- 250mV with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Deser Board Typical Power Consumption : 1.13W
    • NileCAM81 Module Typical Power Consumption : 2.496W (For each camera)
    • Typical power consumption: 1.13W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM81
Product Name AR0821 4K GMSL2™ HDR Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2149638 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details