e-con Systems™ Inc 4K Multi-Camera System (TRICAM) e-CAM130A_TRICUTX2

Description
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA - 30 fps 100 fps HD (720p) - 30 fps 72 fps Full HD (1080p) - 30 fps 72 fps 4K - 30 fps 30 fps 13MP (4192 x 3120) - - 19 fps Operating Voltage: 5V +/- 5%, Current – 700mA (Three camera streaming condition) Power consumption: Max 3.45W, Min 1.40W (Streaming 3 Cameras on NVIDIA Jetson TX2) Operating Temperature Range : -30°C to 70°C Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: * 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming & Compressed MJPEG streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4208x3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM130A_TRICUTX2 Three 13 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD Camera module with lens) Adaptor board Base board for connecting three cameras Three Micro-coaxial Cable Software: V4L2 - Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for Three camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA - 30 fps 100 fps HD (720p) - 30 fps 72 fps Full HD (1080p) - 30 fps 72 fps 4K - 30 fps 30 fps 13MP (4192 x 3120) - - 19 fps Operating Voltage: 5V +/- 5%, Current – 700mA (Three camera streaming condition) Power consumption: Max 3.45W, Min 1.40W (Streaming 3 Cameras on NVIDIA Jetson TX2) Operating Temperature Range : -30°C to 70°C Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: * 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming & Compressed MJPEG streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4208x3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM130A_TRICUTX2 Three 13 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD Camera module with lens) Adaptor board Base board for connecting three cameras Three Micro-coaxial Cable Software: V4L2 - Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for Three camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
4K Multi-Camera System (TRICAM) - e-CAM130A_TRICUTX2 - e-con Systems™ Inc
San Jose, CA, United States
4K Multi-Camera System (TRICAM)
e-CAM130A_TRICUTX2
4K Multi-Camera System (TRICAM) e-CAM130A_TRICUTX2
Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV 422 Sync Mode Async Mode VGA - 30 fps 100 fps HD (720p) - 30 fps 72 fps Full HD (1080p) - 30 fps 72 fps 4K - 30 fps 30 fps 13MP (4192 x 3120) - - 19 fps Operating Voltage: 5V +/- 5%, Current – 700mA (Three camera streaming condition) Power consumption: Max 3.45W, Min 1.40W (Streaming 3 Cameras on NVIDIA Jetson TX2) Operating Temperature Range : -30°C to 70°C Asynchronous and Synchronous modes On board PWM generator circuit and External trigger option to trigger all three cameras synchronously Control for individual cameras Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Base Board size( L x W ): 75.03 mm x 40.69 mm Size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: * 1-meter cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208(H) x 3120(V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:Uncompressed UYVY streaming & Compressed MJPEG streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4208x3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM130A_TRICUTX2 Three 13 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_M OD Camera module with lens) Adaptor board Base board for connecting three cameras Three Micro-coaxial Cable Software: V4L2 - Sample View finder Applications with Source Code e-CAM_TK1 GUVCView - for single camera streaming e-multicam Application - for Three camera streaming Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2 Developer Kit
  • Maximum Image Transfer Rate
  • Resolutions - YUV 422
    Sync Mode Async Mode
    VGA - 30 fps 100 fps
    HD (720p) - 30 fps 72 fps
    Full HD (1080p) - 30 fps 72 fps
    4K - 30 fps 30 fps
    13MP (4192 x 3120) - - 19 fps
  • Operating Voltage: 5V +/- 5%, Current – 700mA (Three camera streaming condition)
  • Power consumption: Max 3.45W, Min 1.40W (Streaming 3 Cameras on NVIDIA Jetson TX2)
  • Operating Temperature Range : -30°C to 70°C
  • Asynchronous and Synchronous modes
  • On board PWM generator circuit and External trigger option to trigger all three cameras synchronously
  • Control for individual cameras
  • Linux camera driver (V4L2) for 13.0 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Base Board size( L x W ): 75.03 mm x 40.69 mm
  • Size in mm (l x b) : 30 x 30 (Height depends on the lens)
  • Micro-Coaxial Cable Length : 30 cm (1 m*)
  • RoHS compliant
  • Lightweight, versatile, and portable two-board solution
  • Launched on:
  • * 1-meter cable will be available on special request.

Sensor:1/3.2" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:13.0 MP

Pixel Size:1.1 µm x1.1 µm

Sensor Active Area:4208(H) x 3120(V)

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Output Format:Uncompressed UYVY streaming & Compressed MJPEG streaming

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:4208x3120

DFOV : 13MP - 110.81° (with the lens provided by e-con)


Kit Contents:

  • Hardware:
    • e-CAM130A_TRICUTX2
      • Three 13 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_MOD Camera module with lens)
      • Adaptor board
      • Base board for connecting three cameras
      • Three Micro-coaxial Cable
  • Software:
    • V4L2 - Sample View finder Applications with Source Code
      • e-CAM_TK1 GUVCView - for single camera streaming
      • e-multicam Application - for Three camera streaming

Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130A_TRICUTX2
Product Name 4K Multi-Camera System (TRICAM)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY streaming & Compressed MJPEG streaming
Resolution 13.0 MP
Unlock Full Specs
to access all available technical data