e-con Systems™ Inc 13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ e-CAM131_CUNX

Description
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 100 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 58 fps 4K (3840 x 2160) - 15 fps 4K CINEMA (4096 x 2160) - 14 fps 13MP (4192 x 3120) - 9 fps Custom ROI - >300 fps* * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.65W Board Weight - 10 Grams (without lens) 16 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM137A_CUMI1335_M OD - 13MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 100 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 58 fps 4K (3840 x 2160) - 15 fps 4K CINEMA (4096 x 2160) - 14 fps 13MP (4192 x 3120) - 9 fps Custom ROI - >300 fps* * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.65W Board Weight - 10 Grams (without lens) 16 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM137A_CUMI1335_M OD - 13MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ - e-CAM131_CUNX - e-con Systems™ Inc
San Jose, CA, United States
13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™
e-CAM131_CUNX
13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ e-CAM131_CUNX
Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit Frame Rate: Resolutions - UYVY VGA (640 x 480) - 100 fps HD (1280 x 720) - 72 fps Full HD (1920 x 1080) - 58 fps 4K (3840 x 2160) - 15 fps 4K CINEMA (4096 x 2160) - 14 fps 13MP (4192 x 3120) - 9 fps Custom ROI - >300 fps* * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions. Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.65W Board Weight - 10 Grams (without lens) 16 Grams (with lens) Size in mm (l x b): 30 x 30 mm Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design RoHS compliant Launched on: Camera Module Features: Sensor:AR1335 from onsemi® Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus / Auto focus* Array Size:4208x3120 FOV: 110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335) * - Liquid lens option is available for this product and can be provided on request Kit Contents: e-CAM137A_CUMI1335_M OD - 13MP MIPI Camera Module with lens Adaptor board Flex Cable (15 cm) Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM137A_CUMI1335_MOD - 13MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ Developer Kit
  • Frame Rate:
  • Resolutions - UYVY
    VGA (640 x 480) - 100 fps
    HD (1280 x 720) - 72 fps
    Full HD (1920 x 1080) - 58 fps
    4K (3840 x 2160) - 15 fps
    4K CINEMA (4096 x 2160) - 14 fps
    13MP (4192 x 3120) - 9 fps
    Custom ROI - >300 fps*
  • * - Not supported by default. Requires firmware customization for higher framerates with custom ROI resolutions.
  • Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max : 1.65W
  • Board Weight - 10 Grams (without lens)
    16 Grams (with lens)
  • Size in mm (l x b): 30 x 30 mm
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Camera Module Features:

Sensor:AR1335 from onsemi®

Sensor Resolution and Optical Format:13MP CMOS Image Sensor. 1/3.2" Optical format

Sensor Type:13MP CMOS Electronic Rolling Shutter Sensor

Image Signal Processor:On-board high performance ISP

Output Format:Uncompressed UYVY format

Sensor Features:

Pixel size:1.1μm x 1.1μm pixel with BSI technology

Sensor Active Area:4208 (H) x 3120 (V)

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Shutter type:Electronic Rolling Shutter

Focus Type:Fixed focus / Auto focus*

Array Size:4208x3120

FOV: 110°(D), 86°(H), 64°(V) (with 1/3.2" AR1335)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents:

    • e-CAM137A_CUMI1335_MOD - 13MP MIPI Camera Module with lens
    • Adaptor board
    • Flex Cable (15 cm)
    • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM131_CUNX
Product Name 13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 13MP CMOS Image Sensor. 1/3.2" Optical format
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 180167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details