e-con Systems™ Inc Four synchronized global shutter FPD-Link III camera with 15m cable support NeduCAM25_CUTDA4

Description
Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color camera module with FPD-Link III serializer, a 15 meter coaxial cable with FAKRA connector and an FPD-Link III deserializer board with 4 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : 65 x 67 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.
Description
Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color camera module with FPD-Link III serializer, a 15 meter coaxial cable with FAKRA connector and an FPD-Link III deserializer board with 4 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : 65 x 67 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Suppliers

Company
Product
Description
Supplier Links
Four synchronized global shutter FPD-Link III camera with 15m cable support - NeduCAM25_CUTDA4 - e-con Systems™ Inc
San Jose, CA, United States
Four synchronized global shutter FPD-Link III camera with 15m cable support
NeduCAM25_CUTDA4
Four synchronized global shutter FPD-Link III camera with 15m cable support NeduCAM25_CUTDA4
Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color camera module with FPD-Link III serializer, a 15 meter coaxial cable with FAKRA connector and an FPD-Link III deserializer board with 4 camera connectors. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : 65 x 67 mm Miscellaneous: Compliance: FCC, RoHS Launched on: * - Please contact camerasolutions@e-co nsystems.com.

Overview


NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit.

This camera solution contains NeduCAM25 - a full HD global shutter color camera module with FPD-Link III serializer, a 15 meter coaxial cable with FAKRA connector and an FPD-Link III deserializer board with 4 camera connectors.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY format
    • High-speed 4-lane MIPI CSI-2 interface
    • Transmission of video, audio* and power over 15m coaxial cable
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: FPD-Link III
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920(H) x 1200(V)
    • Array Size: 1920(H) x 1200(V)
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 12V with +/- 5% tolerance
    • Operating Temperature Range: -20°C to 70°C
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Serializer board : 30 x 30 mm
      • Deserializer board : 65 x 67 mm
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Please contact camerasolutions@e-consystems.com.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NeduCAM25_CUTDA4
Product Name Four synchronized global shutter FPD-Link III camera with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details