e-con Systems™ Inc Datasheets for Single Board Computers (SBC)

Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more

Product Name Notes
i.MX6 SOM - eSOMiMX6 is a high performance system on module based on NXP/Freescale i.MX6 Quad/Dual/DualLite/S olo ARM® Cortex™-A9. The i.MX6 SOM has i.MX6 CPU running up to 1GHz -...
eSOMiMX6PLUS Features NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1/1.2GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to...
iMX7 SOM – eSOMiMX7 Features NXP/Freescale i.MX7 Solo/Dual ARM® Cortex™ A7 @ 1GHz with Single core ARM® Cortex™ M4 MCU @ 200 MHz 32 bit LPDDR3 ranging from 256MB to...
Tegra K1 SOM - eSOMTK1 Key Features: NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA...
iMX6 Micro SOM – eSOMiMX6-micro Features NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core 1GB/2GB LPDDR2 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade...
eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash Nand Flash 512 MB Display VGA Interface board LCD module with Touch screen...
eSOM3730 - DM3730 Computer on Module TI’s ARM® Cortex™-A8 DM3730 Processor TMS320C64x+™ DSP@1GHz 32 bit 512MB LPDDR SDRAM 8 bit 1GB NAND flash Power Management IC Audio Codec RTC Display...
eSOMiMX6 - i.MX6 Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 processor 64 bit 1 GB DDR3L (expandable upto 4GB) 32 GB eMMC flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution...
eSOMiMX6-micro i.MX6 Micro Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor 1GB LPDDR2 (expandable upto 2GB) 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution...
eSOMiMX6PLUS - i.MX6 Computer on Module NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC...
eSOMTK1 - TK1 Computer on Module NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA®
Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz 32/64/128 MB SDRAM – 1.8V ultra low power memory 416 MB per Sec effective SDRAM Bandwidth 16 bit 8/16/32 MB NOR flash...
Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz TMS320C64x+™ DSP core @ 800MHz/1GHz (For DM3730) 32 bit 128/512MB LPDDR SDRAM - ultra low power memory 8 bit...