e-con Systems™ Inc 2MP Sony® Starvis™ IMX462 GMSL2 Camera Module (15m cable support) NileCAM210

Description
NVIDIA AGX Orin Cameras | GMSL Cameras Overview NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form factor and 2.9 μm pixel size which ensure low light sensitivity in night vision applications. This low-light camera module uses GMSL2 interface to stream video data of FHD at 60 fps, that too with low latency. It also supports Wide Dynamic Range (WDR) to improve overall imaging performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 7.488W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA AGX Orin Cameras | GMSL Cameras Overview NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form factor and 2.9 μm pixel size which ensure low light sensitivity in night vision applications. This low-light camera module uses GMSL2 interface to stream video data of FHD at 60 fps, that too with low latency. It also supports Wide Dynamic Range (WDR) to improve overall imaging performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 7.488W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
2MP Sony® Starvis™ IMX462 GMSL2 Camera Module (15m cable support) - NileCAM210 - e-con Systems™ Inc
San Jose, CA, United States
2MP Sony® Starvis™ IMX462 GMSL2 Camera Module (15m cable support)
NileCAM210
2MP Sony® Starvis™ IMX462 GMSL2 Camera Module (15m cable support) NileCAM210
NVIDIA AGX Orin Cameras | GMSL Cameras Overview NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form factor and 2.9 μm pixel size which ensure low light sensitivity in night vision applications. This low-light camera module uses GMSL2 interface to stream video data of FHD at 60 fps, that too with low latency. It also supports Wide Dynamic Range (WDR) to improve overall imaging performance. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams Full HD @ 60fps and HD @ 60fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit S-mount lens holder for flexibility to choose a lens as per application requirements Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1945H x 1097V Array Size: 1945H x 1097V G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 7.488W Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA AGX Orin Cameras | GMSL Cameras

Overview


NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form factor and 2.9 μm pixel size which ensure low light sensitivity in night vision applications.

This low-light camera module uses GMSL2 interface to stream video data of FHD at 60 fps, that too with low latency. It also supports Wide Dynamic Range (WDR) to improve overall imaging performance.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams Full HD @ 60fps and HD @ 60fps
      Refer Datasheet for complete frame rate details.
    • Output format: RAW 12-bit
    • S-mount lens holder for flexibility to choose a lens as per application requirements
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: IMX462 sensor from SONY® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: RAW 12-bit
    • Pixel Size: 2.9μm x 2.9μm
    • Sensor Active Area: 1945H x 1097V
    • Array Size: 1945H x 1097V
    • G Sensitivity: 2.376V at 12-bit HCG mode, 0.921V at 12-bit LCG mode
    • Holder: M12 (S-Mount)
    • FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 7.488W
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM210
Product Name 2MP Sony® Starvis™ IMX462 GMSL2 Camera Module (15m cable support)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12-bit
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details