Tags: 3D Depth Cameras | Global Shutter Cameras
Highlights
Houses 0.3 MP onsemi® MT9V024 Image Sensor
Fixed Focus
Global Shutter
Houses 6-axis IMU
Overview
Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports WVGA((2*752)x480) at 60fps over USB 3.0 in uncompressed format. This Stereo camera provides two synchronized sensor frame data interleaved side by side to the host machine over USB 3.0 interface.
Tara can be used by customers to develop their Stereo Camera algorithms and also by customers who would want to integrate Stereo Camera in their product design.
e-con Systems™ 3D Stereo camera is ideal for applications such as Depth Sensing, Disparity Map, Point Cloud, Machine vision, Drones, 3D video recording, Surgical robotics, etc.
Refer Datasheet for complete frame rate details.
Specification
Key features:
Frame Rate
VGA @ 60 fps & WVGA @ 60 fps Refer Datasheet for complete frame rate details.
Output Format: 8-bit/10-bit Monochrome
Supported OS: Windows, Linux, Android* and MAC **
WVGA 752(H) x 480(V) (360690 pixels) sensors output images in 8-bit/10-bit greyscale format
Synchronous Parallel Monochrome 10bit video data at 60 fps per sensor
Baseline distance of 60mm
Depth ranges from 50cm to 300cm
S-mount lens holder (M12 P0.5) with pre-calibrated S-mount lens pair
Unique ID for each camera
Interface:
Interface: USB 3.0 device
Connector: Micro-B connector
UVC Compliant - no additional drivers required
Backward compatible with USB 2.0 hosts with limited features and capabilities
Module Features:
Sensor: MT9V024 from onsemi®
Focus Type: Fixed focus
Sensor Resolution: 0.3MP
Chroma: Monochrome
Shutter Type: Global Shutter
Optical Format: 1/3"
Output Format: 8-bit/10-bit Monochrome
Pixel Size: 6μm x 6μm
Sensor Active Area: 750(H) x 480(V)
Array Size: 750(H) x 480(V)
Responsivity: 4.8 V/lux-sec (550 nm)
Dynamic Range:
>55dB in linear mode
>100dB in HDR mode
Holder: M12 (S-Mount)
DFOV: WVGA 63° (with the lens provided by e-con)
Electrical and Mechanical:
Operating Voltage: 5V +/- 5%, Current - 454mA
Operating Temperature Range: -30°C to 70°C
Power Requirements: Max: 1.155W, Min:0.77W
Size in mm (l x b x h): 100 x 30 x 35 mm
Board Weight:
Without Enclosure: 28.5 Grams
With Enclosure: 80.5 Grams
Miscellaneous
Compliance: FCC, RoHS
Launched on:
* - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
** - For MAC OS support, please contact camerasolutions@e-co
nsystems.com
Tags: 3D Depth Cameras | Global Shutter Cameras
Highlights
- Houses 0.3 MP onsemi® MT9V024 Image Sensor
- Fixed Focus
- Global Shutter
- Houses 6-axis IMU
Overview
Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports WVGA((2*752)x480) at 60fps over USB 3.0 in uncompressed format. This Stereo camera provides two synchronized sensor frame data interleaved side by side to the host machine over USB 3.0 interface.
Tara can be used by customers to develop their Stereo Camera algorithms and also by customers who would want to integrate Stereo Camera in their product design.
e-con Systems™ 3D Stereo camera is ideal for applications such as Depth Sensing, Disparity Map, Point Cloud, Machine vision, Drones, 3D video recording, Surgical robotics, etc.
Refer Datasheet for complete frame rate details.
Specification
- Key features:
- Frame Rate
- VGA @ 60 fps & WVGA @ 60 fps
Refer Datasheet for complete frame rate details.
- Output Format: 8-bit/10-bit Monochrome
- Supported OS: Windows, Linux, Android* and MAC **
- WVGA 752(H) x 480(V) (360690 pixels) sensors output images in 8-bit/10-bit greyscale format
- Synchronous Parallel Monochrome 10bit video data at 60 fps per sensor
- Baseline distance of 60mm
- Depth ranges from 50cm to 300cm
- S-mount lens holder (M12 P0.5) with pre-calibrated S-mount lens pair
- Unique ID for each camera
- Interface:
- Interface: USB 3.0 device
- Connector: Micro-B connector
- UVC Compliant - no additional drivers required
- Backward compatible with USB 2.0 hosts with limited features and capabilities
- Module Features:
- Sensor: MT9V024 from onsemi®
- Focus Type: Fixed focus
- Sensor Resolution: 0.3MP
- Chroma: Monochrome
- Shutter Type: Global Shutter
- Optical Format: 1/3"
- Output Format: 8-bit/10-bit Monochrome
- Pixel Size: 6μm x 6μm
- Sensor Active Area: 750(H) x 480(V)
- Array Size: 750(H) x 480(V)
- Responsivity: 4.8 V/lux-sec (550 nm)
- Dynamic Range:
- >55dB in linear mode
- >100dB in HDR mode
- Holder: M12 (S-Mount)
- DFOV: WVGA 63° (with the lens provided by e-con)
- Electrical and Mechanical:
- Operating Voltage: 5V +/- 5%, Current - 454mA
- Operating Temperature Range: -30°C to 70°C
- Power Requirements: Max: 1.155W, Min:0.77W
- Size in mm (l x b x h): 100 x 30 x 35 mm
- Board Weight:
- Without Enclosure: 28.5 Grams
- With Enclosure: 80.5 Grams
- Miscellaneous
- Launched on:
- * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
- ** - For MAC OS support, please contact camerasolutions@e-consystems.com