e-con Systems™ Inc 20MP AR2020 High Resolution GMSL2™ Camera Module NileCAM200

Description
Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR performance, the NileCAM200 is suited for various applications, including Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin. The camera module also has an IP-rated (IP67) enclosure and cables, ensuring reliability even in challenging environments. Specifications Key features: Frame Rate: 20MP @ 24 fps Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR performance, the NileCAM200 is suited for various applications, including Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin. The camera module also has an IP-rated (IP67) enclosure and cables, ensuring reliability even in challenging environments. Specifications Key features: Frame Rate: 20MP @ 24 fps Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
20MP AR2020 High Resolution GMSL2™ Camera Module - NileCAM200 - e-con Systems™ Inc
San Jose, CA, United States
20MP AR2020 High Resolution GMSL2™ Camera Module
NileCAM200
20MP AR2020 High Resolution GMSL2™ Camera Module NileCAM200
Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR performance, the NileCAM200 is suited for various applications, including Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin. The camera module also has an IP-rated (IP67) enclosure and cables, ensuring reliability even in challenging environments. Specifications Key features: Frame Rate: 20MP @ 24 fps Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: GMSL2™ Cameras


Overview


NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution.

With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR performance, the NileCAM200 is suited for various applications, including Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin. The camera module also has an IP-rated (IP67) enclosure and cables, ensuring reliability even in challenging environments.


Specifications


  • Key features:
    • Frame Rate: 20MP @ 24 fps
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR2020 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 20MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/1.8"
    • Output Format: RAW Bayer
    • Pixel Size: 1.4μm x 1.4μm
    • Sensor Active Area: 5120 (H) x 3840 (V)
    • Holder: M12 (S-Mount)
    • FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM200
Product Name 20MP AR2020 High Resolution GMSL2™ Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output RAW Bayer
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details