e-con Systems™ Inc 12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM121_CUONX

Description
Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at a frame rate of 12MP@60 fps and 4K@60fps. With its MIPI CSI-2 interface, it seamlessly integrates with the NVIDIA® Jetson Orin™ NX or Orin Nano™ development kits. The small pixel size of 1.55 μm x 1.55 μm ensures detailed and sharp image capture. The e-CAM121_CUONX is an ideal solution for various applications, including in-vitro diagnostic (IVD) devices, automated microscopy, fluorescence imaging, autonomous mobile robots, UAVs, smart city, smart surveillance, and traffic monitoring systems, that demand superior imaging performance and compatibility with the powerful Jetson platform. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 12MP@60 fps, 4K@60fps and Full HD@240fps Refer Datasheet for complete frame rate details. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX412 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 12.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 10-bit / 12-bit Pixel Size: 1.55 μm x 1.55 μm Sensor Active Area: 4056H x 3040V Array Size: 4072H x 3176V Holder: M12 (S-Mount) FOV: 82°(D), 72°(H), 56°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -20°C to +60°C Typical power consumption: 567.6mW Size in mm (l x b): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:
Description
Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at a frame rate of 12MP@60 fps and 4K@60fps. With its MIPI CSI-2 interface, it seamlessly integrates with the NVIDIA® Jetson Orin™ NX or Orin Nano™ development kits. The small pixel size of 1.55 μm x 1.55 μm ensures detailed and sharp image capture. The e-CAM121_CUONX is an ideal solution for various applications, including in-vitro diagnostic (IVD) devices, automated microscopy, fluorescence imaging, autonomous mobile robots, UAVs, smart city, smart surveillance, and traffic monitoring systems, that demand superior imaging performance and compatibility with the powerful Jetson platform. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 12MP@60 fps, 4K@60fps and Full HD@240fps Refer Datasheet for complete frame rate details. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX412 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 12.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 10-bit / 12-bit Pixel Size: 1.55 μm x 1.55 μm Sensor Active Area: 4056H x 3040V Array Size: 4072H x 3176V Holder: M12 (S-Mount) FOV: 82°(D), 72°(H), 56°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -20°C to +60°C Typical power consumption: 567.6mW Size in mm (l x b): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano - e-CAM121_CUONX - e-con Systems™ Inc
San Jose, CA, United States
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
e-CAM121_CUONX
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano e-CAM121_CUONX
Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at a frame rate of 12MP@60 fps and 4K@60fps. With its MIPI CSI-2 interface, it seamlessly integrates with the NVIDIA® Jetson Orin™ NX or Orin Nano™ development kits. The small pixel size of 1.55 μm x 1.55 μm ensures detailed and sharp image capture. The e-CAM121_CUONX is an ideal solution for various applications, including in-vitro diagnostic (IVD) devices, automated microscopy, fluorescence imaging, autonomous mobile robots, UAVs, smart city, smart surveillance, and traffic monitoring systems, that demand superior imaging performance and compatibility with the powerful Jetson platform. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 12MP@60 fps, 4K@60fps and Full HD@240fps Refer Datasheet for complete frame rate details. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX412 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: 12.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.3" Output Format: RAW 10-bit / 12-bit Pixel Size: 1.55 μm x 1.55 μm Sensor Active Area: 4056H x 3040V Array Size: 4072H x 3176V Holder: M12 (S-Mount) FOV: 82°(D), 72°(H), 56°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -20°C to +60°C Typical power consumption: 567.6mW Size in mm (l x b): 30mm x 30mm Miscellaneous: Compliance: RoHS Launched on:

Tags: NVIDIA Orin NX Cameras

Supported Platforms,

Overview


The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images at a frame rate of 12MP@60 fps and 4K@60fps. With its MIPI CSI-2 interface, it seamlessly integrates with the NVIDIA® Jetson Orin™ NX or Orin Nano™ development kits. The small pixel size of 1.55 μm x 1.55 μm ensures detailed and sharp image capture.

The e-CAM121_CUONX is an ideal solution for various applications, including in-vitro diagnostic (IVD) devices, automated microscopy, fluorescence imaging, autonomous mobile robots, UAVs, smart city, smart surveillance, and traffic monitoring systems, that demand superior imaging performance and compatibility with the powerful Jetson platform.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • 12MP@60 fps, 4K@60fps and Full HD@240fps
      Refer Datasheet for complete frame rate details.
    • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
    • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: FPC flex cable
    • Cable Length: 15cm
  • Module features:
    • Sensor: IMX412 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: 12.3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.3"
    • Output Format: RAW 10-bit / 12-bit
    • Pixel Size: 1.55 μm x 1.55 μm
    • Sensor Active Area: 4056H x 3040V
    • Array Size: 4072H x 3176V
    • Holder: M12 (S-Mount)
    • FOV: 82°(D), 72°(H), 56°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -20°C to +60°C
    • Typical power consumption: 567.6mW
    • Size in mm (l x b): 30mm x 30mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM121_CUONX
Product Name 12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson Orin NX / Orin Nano
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Application / Industry Security / Law Enforcement
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details