SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA® Jetson™ TX2 CPU and 256 core GPU which can perform all image processing and analytics indigenously without the connectivity or power of cloud. This edge AI camera is ideally suited for running image based machine learning and deep learning models at the edge making the camera perfect for applications such as smart surveillance, traffic monitoring, parking lot management, crowd monitoring & analysis, smart farming, sports broadcasting etc. The AI smart camera comes with an option to integrate four e-con cameras depending upon the end application and use case.
System:
NVIDIA® Jetson™ TX2 - Quad-core ARM Cortex A57 MPCore + Dual-core NVIDIA® Denver 2 64bit CPU
256 core NVIDIA® Pascal GPU
8GB of LPDDR4 RAM.
On-board storage of 32GB eMMC 5.1 with microSD card support. (expandable up to 512GB).
Camera:
Full HD ultra low light camera based on Sony Starvis IMX290 sensor (default)
4K ultra low light camera based on Sony Starvis IMX415 sensor *
Full HD global shutter camera based on onsemi®'s AR0234 sensor *
4K HDR camera based on onsemi®®'s AR0821 sensor *
Enclosure:
IP66 rated against dust, water, and salt water air.
Power and network
PoE (IEEE802.3at) - power and data transmission over a single Gigabit ethernet interface
Network/Connectivity
: RJ-45 100Base-TX / 1000Base-T.
4G support **
Dimensions
Dimensions: W120mm x D323mm x H100mm
Compliances
Compliances: FCC, IP66, RoHS
Download SmarteCAM Product Specification
SmarteCAM Product Specification
Launched on:
* - Coming Soon.
** - optional to allow data transfer over 4G network.
Note: The technical information are subject to change
Kit Contents:
SmarteCAM camera with IP66 rated enclosure and 5m ethernet cable
Top hood (along with hood mount and necessary screws)
PoE Power Supply
SmarteCAM mounting bracket and arm
DC Jack power Connector (optional)
Firmware Install USB cable
3.6 mm Lens
6 mm lens (Mounted by default)
8 mm Lens
16 mm Lens
Please contact sales@e-consystems.c
om for any customization or porting of camera driver to your requirements.
SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA® Jetson™ TX2 CPU and 256 core GPU which can perform all image processing and analytics indigenously without the connectivity or power of cloud. This edge AI camera is ideally suited for running image based machine learning and deep learning models at the edge making the camera perfect for applications such as smart surveillance, traffic monitoring, parking lot management, crowd monitoring & analysis, smart farming, sports broadcasting etc. The AI smart camera comes with an option to integrate four e-con cameras depending upon the end application and use case.
- System:
- NVIDIA® Jetson™ TX2 - Quad-core ARM Cortex A57 MPCore + Dual-core NVIDIA® Denver 2 64bit CPU
- 256 core NVIDIA® Pascal GPU
- 8GB of LPDDR4 RAM.
- On-board storage of 32GB eMMC 5.1 with microSD card support. (expandable up to 512GB).
- Camera:
- Full HD ultra low light camera based on Sony Starvis IMX290 sensor (default)
- 4K ultra low light camera based on Sony Starvis IMX415 sensor *
- Full HD global shutter camera based on onsemi®'s AR0234 sensor *
- 4K HDR camera based on onsemi®®'s AR0821 sensor *
- Enclosure:
- IP66 rated against dust, water, and salt water air.
- Power and network
- PoE (IEEE802.3at) - power and data transmission over a single Gigabit ethernet interface
- Network/Connectivity: RJ-45 100Base-TX / 1000Base-T.
- 4G support **
- Dimensions
- Dimensions: W120mm x D323mm x H100mm
- Compliances
- Compliances: FCC, IP66, RoHS
- Download SmarteCAM Product Specification
- SmarteCAM Product Specification
- Launched on:
- * - Coming Soon.
- ** - optional to allow data transfer over 4G network.
- Note: The technical information are subject to change
Kit Contents:
- SmarteCAM camera with IP66 rated enclosure and 5m ethernet cable
- Top hood (along with hood mount and necessary screws)
- PoE Power Supply
- SmarteCAM mounting bracket and arm
- DC Jack power Connector (optional)
- Firmware Install USB cable
- 3.6 mm Lens
- 6 mm lens (Mounted by default)
- 8 mm Lens
- 16 mm Lens
Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.