e-con Systems™ Inc AR0233AT HDR GMSL™ Camera Module (15m cable) NileCAM21

Description
NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel technology from ON Semiconductor®. This camera is designed with a well-tuned high-performance Image Signal Processor (ISP) to achieve excellent image quality from the sensor. It ships with a 15 meter coaxial cable, enabling seamless high-quality video streaming upto a distance of 15 meters from the host processor with very low latency. The camera's High Dynamic Range (HDR) capability ensures reliable images even in outdoor lighting conditions when the target scene has both dark and bright regions. Its large pixel size with high SNR helps to produce extraordinarily clear and sharp images even in lowlight with lesser noise. Its multi-camera synchronization helps to capture frames of all the connected cameras at the same time making it ideal for multi-camera applications like surround view system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Single GPIO allocated for multi NileCAM21 camera synchronization Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048H x 1280V Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.7°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:
Description
NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel technology from ON Semiconductor®. This camera is designed with a well-tuned high-performance Image Signal Processor (ISP) to achieve excellent image quality from the sensor. It ships with a 15 meter coaxial cable, enabling seamless high-quality video streaming upto a distance of 15 meters from the host processor with very low latency. The camera's High Dynamic Range (HDR) capability ensures reliable images even in outdoor lighting conditions when the target scene has both dark and bright regions. Its large pixel size with high SNR helps to produce extraordinarily clear and sharp images even in lowlight with lesser noise. Its multi-camera synchronization helps to capture frames of all the connected cameras at the same time making it ideal for multi-camera applications like surround view system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Single GPIO allocated for multi NileCAM21 camera synchronization Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048H x 1280V Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.7°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

Suppliers

Company
Product
Description
Supplier Links
AR0233AT HDR GMSL™ Camera Module (15m cable) - NileCAM21 - e-con Systems™ Inc
San Jose, CA, United States
AR0233AT HDR GMSL™ Camera Module (15m cable)
NileCAM21
AR0233AT HDR GMSL™ Camera Module (15m cable) NileCAM21
NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel technology from ON Semiconductor®. This camera is designed with a well-tuned high-performance Image Signal Processor (ISP) to achieve excellent image quality from the sensor. It ships with a 15 meter coaxial cable, enabling seamless high-quality video streaming upto a distance of 15 meters from the host processor with very low latency. The camera's High Dynamic Range (HDR) capability ensures reliable images even in outdoor lighting conditions when the target scene has both dark and bright regions. Its large pixel size with high SNR helps to produce extraordinarily clear and sharp images even in lowlight with lesser noise. Its multi-camera synchronization helps to capture frames of all the connected cameras at the same time making it ideal for multi-camera applications like surround view system. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Single GPIO allocated for multi NileCAM21 camera synchronization Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048H x 1280V Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 129.7°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on:

NVIDIA Orin Cameras | GMSL™ Cameras

Overview


NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel technology from ON Semiconductor®. This camera is designed with a well-tuned high-performance Image Signal Processor (ISP) to achieve excellent image quality from the sensor. It ships with a 15 meter coaxial cable, enabling seamless high-quality video streaming upto a distance of 15 meters from the host processor with very low latency.

The camera's High Dynamic Range (HDR) capability ensures reliable images even in outdoor lighting conditions when the target scene has both dark and bright regions. Its large pixel size with high SNR helps to produce extraordinarily clear and sharp images even in lowlight with lesser noise. Its multi-camera synchronization helps to capture frames of all the connected cameras at the same time making it ideal for multi-camera applications like surround view system.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams FHD@30fps, VGA@60fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
    • Single GPIO allocated for multi NileCAM21 camera synchronization
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: 24-Bit RGB Bayer
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 2048H x 1280V
    • Array Size: 2048H x 1280V
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max up to 140 dB
    • Holder: M12 (S-Mount)
    • FOV: 129.7°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: Max : 2.196W, Min : 0.78W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM21
Product Name AR0233AT HDR GMSL™ Camera Module (15m cable)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 24-Bit RGB Bayer
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Inspection Cameras - 2873046 - RS Components, Ltd.
Specs
Camera Function Video
View Details