e-con Systems™ Inc 20MP(5K) AR2020 High Resolution Multi-camera Solution for NVIDIA® Jetson AGX Orin™ e-CAM200_CUOAGX

Description
Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA® Jetson AGX Orin™ development kit. e-con Systems has fine-tuned NVIDIA Jetson AGX Orin's ISP to achieve enhanced image quality that enables to see even the tiniest detail from long distance. This is a rolling shutter camera with a optional global reset release (GRR) mode to reduce the rolling shutter artifacts e-CAM200_CUOAGX delivers outstanding image quality with its fixed focus capability and high-resolution performance. This board uses four 4-lane MIPI CSI interface of Jetson AGX Orin™ development kit for connecting four 20 MP camera modules. With its high frame rate of 20MP @ 30fps, enhanced NIR performance and other versatile features, the camera is well-suited for various applications such as Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin and so on. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 30 fps Refer Datasheet for complete frame rate details. Uncompressed NV12 streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: 0.613 W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA® Jetson AGX Orin™ development kit. e-con Systems has fine-tuned NVIDIA Jetson AGX Orin's ISP to achieve enhanced image quality that enables to see even the tiniest detail from long distance. This is a rolling shutter camera with a optional global reset release (GRR) mode to reduce the rolling shutter artifacts e-CAM200_CUOAGX delivers outstanding image quality with its fixed focus capability and high-resolution performance. This board uses four 4-lane MIPI CSI interface of Jetson AGX Orin™ development kit for connecting four 20 MP camera modules. With its high frame rate of 20MP @ 30fps, enhanced NIR performance and other versatile features, the camera is well-suited for various applications such as Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin and so on. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 30 fps Refer Datasheet for complete frame rate details. Uncompressed NV12 streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: 0.613 W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
20MP(5K) AR2020 High Resolution Multi-camera Solution for NVIDIA® Jetson AGX Orin™ - e-CAM200_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
20MP(5K) AR2020 High Resolution Multi-camera Solution for NVIDIA® Jetson AGX Orin™
e-CAM200_CUOAGX
20MP(5K) AR2020 High Resolution Multi-camera Solution for NVIDIA® Jetson AGX Orin™ e-CAM200_CUOAGX
Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA® Jetson AGX Orin™ development kit. e-con Systems has fine-tuned NVIDIA Jetson AGX Orin's ISP to achieve enhanced image quality that enables to see even the tiniest detail from long distance. This is a rolling shutter camera with a optional global reset release (GRR) mode to reduce the rolling shutter artifacts e-CAM200_CUOAGX delivers outstanding image quality with its fixed focus capability and high-resolution performance. This board uses four 4-lane MIPI CSI interface of Jetson AGX Orin™ development kit for connecting four 20 MP camera modules. With its high frame rate of 20MP @ 30fps, enhanced NIR performance and other versatile features, the camera is well-suited for various applications such as Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin and so on. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 20MP @ 30 fps Refer Datasheet for complete frame rate details. Uncompressed NV12 streaming High-speed MIPI CSI-2 interface to connect with the CPU Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX connector Cable Length: 30cm Module features: Sensor: AR2020 from onsemi® Focus Type: Fixed focus Sensor Resolution: 20MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/1.8" Output Format: RAW Bayer Pixel Size: 1.4μm x 1.4μm Sensor Active Area: 5120 (H) x 3840 (V) Holder: M12 (S-Mount) FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3 V +/- 5% Operating Temperature Range: -30°C to 70°C Power requirements: 0.613 W Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS Launched on: # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras


Overview


e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA® Jetson AGX Orin™ development kit. e-con Systems has fine-tuned NVIDIA Jetson AGX Orin's ISP to achieve enhanced image quality that enables to see even the tiniest detail from long distance. This is a rolling shutter camera with a optional global reset release (GRR) mode to reduce the rolling shutter artifacts

e-CAM200_CUOAGX delivers outstanding image quality with its fixed focus capability and high-resolution performance. This board uses four 4-lane MIPI CSI interface of Jetson AGX Orin™ development kit for connecting four 20 MP camera modules. With its high frame rate of 20MP @ 30fps, enhanced NIR performance and other versatile features, the camera is well-suited for various applications such as Drones, Autonomous Sports Broadcasting & Analytics, Fundus Imaging, Digital Microscope - WSI, In-vitro Diagnostics, OCR, Inventory Scanning, Digital Twin and so on.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 20MP @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Uncompressed NV12 streaming
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX connector
    • Cable Length: 30cm
  • Module features:
    • Sensor: AR2020 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 20MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/1.8"
    • Output Format: RAW Bayer
    • Pixel Size: 1.4μm x 1.4μm
    • Sensor Active Area: 5120 (H) x 3840 (V)
    • Holder: M12 (S-Mount)
    • FOV: 118.81°(D), 90.28°(H), 65.98°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power requirements: 0.613 W
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • Launched on:
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM200_CUOAGX
Product Name 20MP(5K) AR2020 High Resolution Multi-camera Solution for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output RAW Bayer
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Cameras - 563032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details