e-con Systems™ Inc AR0821 4K HDR GMSL2 camera for NVIDIA® Jetson Xavier™ NX NileCAM81_CUNX

Description
Overview NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC Launched on:
Description
Overview NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC Launched on:

Suppliers

Company
Product
Description
Supplier Links
AR0821 4K HDR GMSL2 camera for NVIDIA® Jetson Xavier™ NX - NileCAM81_CUNX - e-con Systems™ Inc
San Jose, CA, United States
AR0821 4K HDR GMSL2 camera for NVIDIA® Jetson Xavier™ NX
NileCAM81_CUNX
AR0821 4K HDR GMSL2 camera for NVIDIA® Jetson Xavier™ NX NileCAM81_CUNX
Overview NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions. This multi-board solution uses the GMSL2 interface to connect to the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD. With a GMSL coaxial cable length of up to 15m, NileCAM81_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2" Output Format: Uncompressed UYVY Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3848H x 2168V Array Size: 3848H x 2168V Responsivity: 15.4 ke-/lux-sec SNR: 41.8 dB Dynamic Range: Max upto 100 dB Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V with +/- 5% tolerance Operating Temperature Range: - 30°C to 70°C Typical power consumption: 1.13W Size in mm (l x b): serializer board - 30 x 30 mm deserializer board - 30 x 30 mm Miscellaneous: Compliance: RoHS, FCC Launched on:

Overview


NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® and comes with an inbuilt ISP to produce exceptional image quality in challenging lighting conditions.

This multi-board solution uses the GMSL2 interface to connect to the NVIDIA® Jetson™ Xavier NX™ development kit. It provides throughputs capable of streaming uncompressed UYVY video data of HD @ 30 fps, Full HD @ 30 fps, and 8MP @ 16fps. This camera also supports still capture at the resolutions HD and FHD.

With a GMSL coaxial cable length of up to 15m, NileCAM81_CUNX offers great flexibility for product developers and engineers to meet the complex design requirements of autonomous mobile robots, smart traffic devices, fleet management systems, etc.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: Streams 8MP @ 16 fps & Full HD @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0821 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 3848H x 2168V
    • Array Size: 3848H x 2168V
    • Responsivity: 15.4 ke-/lux-sec
    • SNR: 41.8 dB
    • Dynamic Range: Max upto 100 dB
    • Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V with +/- 5% tolerance
    • Operating Temperature Range: - 30°C to 70°C
    • Typical power consumption: 1.13W
    • Size in mm (l x b):
      • serializer board - 30 x 30 mm
      • deserializer board - 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS, FCC
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NileCAM81_CUNX
Product Name AR0821 4K HDR GMSL2 camera for NVIDIA® Jetson Xavier™ NX
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 180154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details